EN
  • EN
  • DE
Part No 741
Manufacturer Keystone Electronics
Catalog Bushings, Grommets
Description GROMMET 0.312" RUBBER BLACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Bushings, Grommets
Mfr Keystone Electronics
Package Bulk
Product Status Active
Bushing, Grommet Type Grommet
For Use With/Related Products Cable, Wires
Panel Thickness 0.062" (1.57mm)
Panel Cutout Dimensions Circular - 0.562" (14.27mm)
Diameter - Inside 0.312" (7.92mm)
Material Rubber
Color Black
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 4016.93.5050
Win Source Part Number 547085-741
Ultra Librarian 3D Model Ultra Librarian 741 CAD Model

Description

The 547085-741 is a black rubber grommet designed for cable and wire management.

  • Panel Cutout Diameter: 0.562" (14.27mm)
  • Panel Thickness: 0.062" (1.57mm)
  • Material: Rubber
  • Package: Bulk (100 pcs)
  • Flammability Rating: -
  • REACH Compliance: Unaffected
  • Manufacturer: Keystone Electronics

You May Also Be Interested in

Heyco Products Corporation
SB 1500-18 BLACK
Need more? Email Us
Weidmuller
SEALING ELEMENT GRAY, SMALL
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Panduit Corp
GROMMET EDGE SLOT NAT 1=100' / Cable Accessories Grommet Polyethylene Natural
Lowest to $6.2425
TE Connectivity
BUSHING SPLIT 0.043" BRASS
Need more? Email Us
Essentra Components
BUSHING SPLIT 0.362" NYLON BLACK
Lowest to $0.0748
Essentra Components
GROMMET 0.610" ELASTOMER BLACK
Lowest to $0.2920
Panasonic
Lowest to $41.9819

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4377 $59.0895
325+ $0.3592 $116.7400
500+ $0.3477 $173.8500
690+ $0.3361 $231.9090
890+ $0.3257 $289.8730
1,190+ $0.2922 $347.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess