Products specifications Report Issue?

Category Battery Products - Battery Holders, Clips, Contacts
Mfr Keystone Electronics
Series -
Package Tape & Reel
Product Status Active
Battery Type, Function Coin Cell, Retainer
Style Retainer
Battery Cell Size Coin, 24.5mm
Number of Cells 1
Battery Series 2450
Mounting Type PCB, Surface Mount
Termination Style SMD (SMT) Tab
Height Above Board 0.230" (5.85mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1365986-3008TR
Ultra Librarian 3D Model Ultra Librarian 3008TR CAD Model

Description

The Keystone Electronics Battery Holders, Clips, Contacts provide a reliable and secure way to hold and connect coin cell batteries in electronic devices and this one is made by Keystone Electronics.

  • Win Source Part Number: 1365986-3008TR
  • Mounting Type: PCB, Surface Mount
  • Battery Type: Coin Cell
  • Number of Batteries: 1
  • Height Above Board: 0.230 inches (5.85mm)
  • Battery Size: 24.5mm
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

New Age Enclosures
BATT CONT SPR MULTI SOLDER LUG
Need more? Email Us
ECAD model for ACC-AANEG-5201
95
Keystone Electronics
BATTERY HOLDER CLIP 9V
Need more? Email Us
ECAD model for 95
Renata SA
Coin Cell Battery Holders SMT HLDR-T&R-GLD CON FOR CR2032MFR
Lowest to $1.3012
ECAD model for SMTU2032-G.TR
Keystone Electronics
BATT CONT SOLID MULT 1 CELL SMD
Lowest to $0.6105
ECAD model for 122TR
Bulgin
BATT HOLDER 9V 2 CELL SOLDER LUG
Need more? Email Us
ECAD model for BX0026
Keystone Electronics
BATT CONTACT SPRING MULTI PC PIN
Need more? Email Us
ECAD model for 1021-1
Memory Protection Devices
RETAINER I-BUTTONS BATTERY / Battery holder
Need more? Email Us
ECAD model for BK-5010
Keystone Electronics
BATT RETAIN COIN 24.5MM 1CEL SMD
Lowest to $1.1103
ECAD model for 3008TR
TE Connectivity
BATT HLDR COIN 20MM 1 CEL PC PIN
Need more? Email Us
ECAD model for 1775485-2

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1103 $61.0665
125+ $0.9110 $113.8750
195+ $0.8824 $172.0680
265+ $0.8540 $226.3100
340+ $0.8256 $280.7040
455+ $0.7402 $336.7910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 270 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention