EN
  • EN
  • DE

T520Y337M010AE015

Part No T520Y337M010AE015
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195954-T520Y337M010AE015
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520Y337M010AE015 CAD Model

Description

The Kemet T520Y337M010AE015 is a high-performance solid electrolytic capacitor belonging to the T520 series. These capacitors are known for their robust design and ability to withstand demanding application environments. They offer a combination of tantalum pentoxide (Ta2O5) as the dielectric material and a polymer cathode, resulting in low ESR (Equivalent Series Resistance) and high ripple current capabilities.

Applications:

  • DC-DC converters
  • Power management circuits
  • Filtering in high-frequency circuits
  • High ripple current applications
  • Industrial power supplies

Features:

  • Tantalum Polymer Cathode Technology
  • Low ESR
  • High Ripple Current Capability
  • Stable Capacitance over Temperature and Voltage
  • Small Case Size
  • RoHS Compliant

Benefits:

  • Improved circuit performance due to low ESR
  • Extended operating life in demanding conditions
  • Reduced power dissipation and heat generation
  • Stable performance over a wide range of operating conditions
  • Space-saving design for compact applications
  • Environmentally friendly

Specifications:

The T520Y337M010AE015 has a capacitance of 330µF (microfarads) with a tolerance of ±20%. The voltage rating is 10V DC. The ESR is very low, typically around 15 mOhms, enabling high ripple current handling capabilities. The operating temperature range is typically -55°C to +105°C. The case size is a standard EIA case size, allowing for easy integration into existing designs. This capacitor uses a molded case for enhanced mechanical protection and environmental resistance. The termination is typically surface mount, which is ideal for automated assembly processes.

Specifically, the “Y” in the part number indicates the case size, and the “AE015” likely refers to a specific ESR or ripple current rating within the series. Further details can be obtained from the Kemet datasheet.

You May Also Be Interested in

Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess