EN
  • EN
  • DE

T520W157M006AE040

Part No T520W157M006AE040
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195921-T520W157M006AE040
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520W157M006AE040 CAD Model

Description

The T520W157M006AE040 is a surface-mount solid electrolytic capacitor from KEMET's T520 series. It is designed for applications requiring high capacitance, low ESR (Equivalent Series Resistance), and stable performance over a broad range of temperatures and frequencies. It's commonly utilized in power management, decoupling, and filtering circuits.

Applications:

  • DC-DC converters
  • Power supplies
  • Filtering in high-frequency circuits
  • Decoupling in digital circuits
  • Voltage regulation circuits

Features:

  • High capacitance: 150μF
  • Low ESR (Equivalent Series Resistance): 40 mΩ
  • Rated Voltage: 6.3V DC
  • Case Size: W case
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant
  • Surface Mount Technology (SMT)
  • Polymer Cathode Technology

Benefits:

  • Enhanced circuit stability due to its low ESR characteristics.
  • Extended operational lifespan owing to its solid electrolytic construction.
  • Effective reduction of voltage ripple within power supply applications.
  • Efficient decoupling of high-frequency noise, minimizing interference.
  • Reduced footprint compared to conventional electrolytic capacitors.
  • High volumetric efficiency, maximizing capacitance within a small package.
  • Excellent capacitance retention across high frequencies and temperatures, ensuring consistent performance.

Additional Details:

The T520W157M006AE040 features a polymer cathode, resulting in a lower ESR and improved performance compared to traditional MnO2 cathode capacitors. The 'W' case size provides a favorable balance between capacitance and board space utilization. Its broad operating temperature range makes it suitable for use in demanding environments. The capacitor is designed to withstand reflow soldering processes, simplifying its integration into automated manufacturing lines. This makes it a suitable choice for applications where high performance and long-term reliability are critical design requirements.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess