The T520V686M010AE060 is a surface-mount solid electrolytic capacitor from KEMET's T520 series. This capacitor is designed for demanding applications requiring high capacitance, low ESR (Equivalent Series Resistance), and stable performance over a wide range of temperatures and frequencies. It is commonly used in power management, decoupling, and filtering circuits.
Applications:
- DC-DC converters
- Power supplies
- Filtering in high-frequency circuits
- Decoupling in digital circuits
- Voltage regulation circuits
Features:
- High capacitance: 68μF
- Low ESR (Equivalent Series Resistance): 60 mΩ
- Rated Voltage: 10V DC
- Case Size: V case
- Operating Temperature Range: -55°C to +125°C
- RoHS Compliant
- Surface Mount Technology (SMT)
- Polymer Cathode Technology
Benefits:
- Improved circuit stability due to low ESR
- Extended operating life due to solid electrolytic construction
- Reduced voltage ripple in power supply applications
- Efficient decoupling of high-frequency noise
- Smaller footprint compared to traditional electrolytic capacitors
- High volumetric efficiency
- Excellent capacitance retention at high frequencies and temperatures
Additional Details:
The T520V686M010AE060 utilizes a polymer cathode, which provides lower ESR and improved performance compared to traditional MnO2 cathode capacitors. The ‘V’ case size offers a balance between capacitance and board space. Its high operating temperature range makes it suitable for use in harsh environments. The capacitor is designed to withstand reflow soldering processes, making it easy to integrate into automated assembly lines. It is ideal for applications where performance and reliability are crucial.