EN
  • EN
  • DE

T520V686M010AE025

Part No T520V686M010AE025
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195910-T520V686M010AE025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520V686M010AE025 CAD Model

Description

The Kemet T520V686M010AE025 is a solid electrolytic capacitor from the T520 series, which is designed for high-performance applications. This capacitor provides high capacitance, low Equivalent Series Resistance (ESR), and stable performance across a wide range of temperatures and frequencies. The T520 series utilizes a tantalum polymer cathode, which provides superior electrical characteristics and reliability compared to traditional tantalum capacitors with manganese dioxide cathodes.

Applications:

  • Power Management Circuits: Used for filtering and energy storage in DC-DC converters and voltage regulators.
  • High-Frequency Decoupling: Provides stable power supply voltage in high-speed digital circuits.
  • Industrial Control Systems: Ensures stable operation in harsh environments.
  • Medical Devices: Used in medical equipment where reliability and precision are paramount.
  • Aerospace Applications: Suitable for systems requiring high component reliability.

Features:

  • Low ESR: Minimizes power dissipation and improves circuit efficiency.
  • High Capacitance Stability: Maintains consistent performance over temperature and frequency.
  • Tantalum Polymer Cathode: Enhances reliability and reduces ignition failure mode risk.
  • RoHS Compliance: Complies with environmental regulations for hazardous substances.
  • Surface Mount Design: Facilitates automated assembly and reduces board space.

Benefits:

  • Improved Circuit Performance: Low ESR and high capacitance stability contribute to more efficient and reliable circuits.
  • Extended Operating Life: Tantalum polymer cathode provides superior reliability.
  • Reduced Power Consumption: Low ESR minimizes power dissipation, saving energy.
  • Simplified Assembly: Surface mount design allows automated assembly, reducing costs.
  • Environmentally Friendly: RoHS compliance ensures environmental regulation adherence.

Additional Details:

The T520V686M010AE025 has a capacitance of 68µF and a voltage rating of 10V. It features an ESR of 25 mOhms. Its operating temperature range is typically -55°C to +105°C. It is designed for reflow soldering and packaged in tape and reel for automated assembly.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 33UF 6.3V
Need more? Email Us
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess