EN
  • EN
  • DE

T520V477M002AE040

Part No T520V477M002AE040
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195904-T520V477M002AE040
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520V477M002AE040 CAD Model

Description

The Kemet T520V477M002AE040 is a high-performance solid electrolytic capacitor from the T520 series, engineered for demanding applications. It delivers high capacitance, low Equivalent Series Resistance (ESR), and stable performance over a broad range of temperatures and frequencies. The use of a tantalum polymer cathode ensures superior electrical characteristics and enhanced reliability when compared to traditional tantalum capacitors employing manganese dioxide cathodes.

Applications:

  • Power Management: Used for filtering and energy storage in DC-DC converters and voltage regulators.
  • Decoupling: Provides stable power supply voltage and effective decoupling in high-speed digital circuits.
  • Portable Electronics: Ideal for use in smartphones, tablets, and other mobile devices due to their compact size and high performance.
  • Industrial Control: Ensures stable operation in industrial control systems, especially in harsh environments.
  • Automotive Electronics: Employed in automotive applications such as engine control units (ECUs) and infotainment systems.

Features:

  • Low ESR: Minimizes power dissipation and improves circuit efficiency.
  • Stable Capacitance: Maintains consistent performance under varying temperature and frequency conditions.
  • Tantalum Polymer Cathode: Enhances reliability and reduces potential failure modes.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Surface Mount Technology: Facilitates efficient and automated assembly processes.

Benefits:

  • Improved Circuit Performance: Low ESR and stable capacitance lead to more efficient and reliable circuits.
  • Extended Lifespan: The tantalum polymer cathode provides enhanced reliability, contributing to an extended operational life.
  • Reduced Power Consumption: Low ESR minimizes power dissipation, leading to energy savings.
  • Simplified Assembly: The surface mount design enables automated assembly, reducing manufacturing costs.
  • Environmentally Responsible: Adherence to RoHS standards ensures compliance with environmental regulations.

Additional Details:

The T520V477M002AE040 has a capacitance of 470µF and a voltage rating of 2.5V. It features an ESR of 40 mOhms. Its operating temperature range is typically between -55°C and +105°C. This component is designed for reflow soldering and is provided on tape and reel for automated assembly.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316
Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess