The T520V107M006AE045 is a solid electrolytic capacitor from Kemet's T520 series. This component is designed for high-performance applications requiring a blend of substantial capacitance, minimal Equivalent Series Resistance (ESR), and consistent performance across varying temperatures and frequencies. It leverages tantalum polymer cathode technology to provide reliability and space efficiency.
Applications
- Power management in portable electronics
- DC-DC converters in industrial equipment
- Filtering in sensitive analog circuits
- Bypass and decoupling in high-speed digital systems
- Applications needing stable behavior under ripple current load
Features
- Tantalum polymer cathode
- Low ESR values
- Stable capacitance with frequency changes
- Consistent performance over temperature variations
- RoHS compliant materials
- High volumetric efficiency for compact designs
Benefits
- Increased circuit efficiency due to low ESR, reducing power dissipation and heat generation.
- Smaller board footprint due to compact size.
- Improved reliability and longer life resulting from stable performance across different operating conditions.
- Environmentally responsible due to RoHS compliance.
- Reduced voltage derating requirements.
Additional Details
The T520V107M006AE045 offers a capacitance of 100µF (microfarads) with a tolerance of ±20%. It has a rated voltage of 6.3V DC. The ESR is exceptionally low, typically in the single-digit milliohm range, making it ideal for high-frequency applications. It operates reliably over a temperature range of -55°C to +105°C. The capacitor is designed for surface mounting, which simplifies assembly. The rugged construction of the T520 series ensures it can withstand demanding environments, including high humidity and vibration. This component is an excellent choice when space is constrained, and high performance is required.