EN
  • EN
  • DE

T520T336M006AE070

Part No T520T336M006AE070
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195845-T520T336M006AE070
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520T336M006AE070 CAD Model

Description

The Kemet T520T336M006AE070 is a high-performance solid electrolytic capacitor designed for demanding applications where stability and low ESR are crucial. As part of Kemet’s T520 series, known for its Polymer Hermetic Molded Chip capacitors, it offers superior performance compared to traditional MnO2 capacitors.

Applications

  • DC-DC Converters
  • Power Management Systems
  • High Ripple Current Applications
  • Filtering and Decoupling in Power Supplies
  • High-Speed Digital Circuits

Features

  • Capacitance: 33µF
  • Voltage Rating: 6.3V
  • ESR (Equivalent Series Resistance): 70 mΩ
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: EIA 7343-20
  • Termination: Standard Termination
  • RoHS Compliant

Benefits

  • Low ESR: Minimizes power loss and heat generation, increasing efficiency in power applications.
  • High Ripple Current Capability: Provides stable performance under high current conditions, extending the lifespan of the capacitor.
  • Stable Performance: Polymer cathode offers excellent capacitance retention and stability across a wide temperature range.
  • Long Lifespan: Robust design and materials contribute to a longer operational life, reducing the need for replacements.
  • Compact Size: Efficient use of board space due to its molded chip design.

Additional Details

The T520T336M006AE070 capacitor utilizes a conductive polymer cathode, providing significant advantages over traditional MnO2 capacitors, particularly in ESR and voltage derating characteristics. With a capacitance of 33µF, it effectively filters and stores energy. The 6.3V voltage rating makes it suitable for a variety of low-voltage power systems. Its low ESR of 70 mΩ minimizes power losses and heat, ensuring reliable operation in demanding circuits. It's designed for surface mount technology (SMT) and adheres to industry-standard dimensions for easy integration into automated assembly processes.

The high operating temperature range (-55°C to +125°C) makes it suitable for harsh environments. The Polymer Hermetic Molded Chip construction provides enhanced protection against moisture and environmental factors, further enhancing its reliability. The T520T336M006AE070 is an excellent choice for applications requiring high performance, stability, and longevity in a compact form factor, especially in power-sensitive designs.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 150UF 10V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess