EN
  • EN
  • DE

T520T156M004AE100

Part No T520T156M004AE100
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195843-T520T156M004AE100
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520T156M004AE100 CAD Model

Description

The Kemet T520T156M004AE100 is a high-performance solid electrolytic capacitor belonging to the T520 series. These capacitors feature a Polymer Hermetic Molded Chip construction, providing exceptional stability and a low Equivalent Series Resistance (ESR). This makes them well-suited for demanding applications requiring reliable performance.

Applications

  • DC-DC Converters
  • Power Management Systems
  • High Ripple Current Circuits
  • Filtering in Power Supplies
  • Decoupling in Digital Circuits

Features

  • Capacitance: 15µF
  • Voltage Rating: 4V
  • ESR (Equivalent Series Resistance): 100 mΩ
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: EIA 7343-20
  • Termination: Standard Termination
  • RoHS Compliant

Benefits

  • Low ESR: Minimizes power loss and heat generation, improving the efficiency of power applications.
  • High Ripple Current Capability: Delivers stable performance under high current conditions, extending the operational life of the capacitor.
  • Stable Performance: The polymer cathode ensures excellent capacitance retention and stability across a wide temperature range.
  • Long Lifespan: Robust design and materials contribute to a long operational life, reducing the need for frequent replacements.
  • Compact Size: Efficient use of board space due to the molded chip design.

Additional Details

The T520 series capacitors utilize a conductive polymer cathode, which offers several advantages over traditional MnO2 capacitors, including lower ESR and improved voltage derating characteristics. The 15µF capacitance provides effective filtering and energy storage. The 4V voltage rating is suitable for many low-voltage power systems. The low ESR of 100 mΩ minimizes power losses and heat generation, leading to reliable operation in demanding circuits. This capacitor is designed for surface mount technology (SMT) and conforms to industry-standard dimensions for easy integration into automated assembly processes.

The high operating temperature range of -55°C to +125°C makes it suitable for use in harsh environments. The Polymer Hermetic Molded Chip construction provides enhanced protection against moisture and other environmental factors, further improving reliability. The T520T156M004AE100 is ideal for applications requiring high performance, stability, and longevity in a compact form factor, particularly in power-sensitive designs.

You May Also Be Interested in

AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess