EN
  • EN
  • DE

ADC0831CCJ

Part No ADC0831CCJ
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190819-ADC0831CCJ
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0831CCJ CAD Model

Description

The ADC0831CCJ is an 8-bit analog-to-digital converter (ADC) with serial output manufactured by National Semiconductor (now Texas Instruments). This device utilizes a successive approximation technique to convert an analog input voltage into a digital representation. It is designed for use in data acquisition systems, instrumentation, and other applications requiring analog signal processing.

Applications:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Sensor interfaces
  • Remote data logging

Features:

  • 8-Bit Resolution: Provides accurate conversion of analog signals.
  • Serial Output: Simplifies interfacing with microcontrollers and digital systems.
  • Single Supply Operation: Operates from a single power supply voltage.
  • Low Power Consumption: Minimizes power dissipation in battery-powered applications.
  • Differential Input: Allows for rejection of common-mode noise.

Benefits:

  • Accurate Signal Conversion: Provides reliable and precise analog-to-digital conversion.
  • Simplified Interface: Reduces complexity and cost of system design.
  • Versatile Applications: Suitable for a wide range of analog signal processing tasks.
  • Extended Battery Life: Low-power operation enables use in portable devices.
  • Improved Noise Immunity: Differential input reduces the impact of noise on signal quality.

Technical Specifications:

The ADC0831CCJ features a supply voltage (VCC) range of 4.0V to 6.0V, a conversion time of typically 32 μs, and a serial clock frequency of up to 250 kHz. It operates over a temperature range of -40°C to +85°C. The package is a ceramic DIP (CDIP) package. The serial output is compatible with standard microcontrollers and data acquisition systems. The reference voltage can be adjusted externally to modify the input voltage range.

The ADC0831CCJ is a versatile and efficient solution for converting analog signals to digital format. It provides a simple and reliable interface to microcontrollers and is suited for remote sensors and data aquisition applications.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess