EN
  • EN
  • DE

T520M157M006AE200

Part No T520M157M006AE200
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195835-T520M157M006AE200
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520M157M006AE200 CAD Model

Description

The Kemet T520M157M006AE200 is a high-performance solid electrolytic capacitor designed for demanding applications requiring exceptional stability and reliability. It is part of Kemet’s T520 series, known for its Polymer Hermetic Molded Chip capacitors, which offer very low ESR (Equivalent Series Resistance) and high ripple current capabilities.

Applications

  • DC-DC Converters
  • Power Management Circuits
  • High Ripple Current Applications
  • Filtering in Power Supplies
  • Buffering in High-Speed Digital Circuits

Features

  • Capacitance: 150µF
  • Voltage Rating: 6.3V
  • ESR (Equivalent Series Resistance): 200 mΩ
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: Same as EIA 7343-20
  • Termination: Standard Termination
  • RoHS Compliant

Benefits

  • Low ESR: Minimizes power loss and heat generation, improving efficiency in power applications.
  • High Ripple Current Capability: Ensures stable performance under high current conditions, extending the lifespan of the capacitor.
  • Stable Performance: Polymer cathode provides excellent capacitance retention and stability across a wide temperature range.
  • Long Lifespan: Robust design and materials contribute to a long operational life, reducing the need for frequent replacements.
  • Compact Size: Efficient use of board space due to the capacitor's molded chip design.

Additional Details

The T520 series utilizes a conductive polymer cathode, offering significant advantages over traditional MnO2 capacitors, particularly in ESR and voltage derating characteristics. The 150µF capacitance provides effective filtering and energy storage. The 6.3V voltage rating suits many low-voltage power systems. The T520M157M006AE200’s low ESR of 200 mΩ minimizes losses and heat, ensuring reliable operation in demanding circuits. This capacitor is designed for surface mount technology (SMT) and adheres to industry-standard dimensions for easy integration into automated assembly processes.

The device’s high operating temperature range of -55°C to +125°C allows it to be used in harsh environments. The Polymer Hermetic Molded Chip construction provides enhanced protection against moisture and other environmental factors, further improving reliability. The T520M157M006AE200 is ideal for applications requiring high performance, stability, and longevity in a compact form factor.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316
Kemet
CAP TANTALUM 68UF 16V 2917
Lowest to $0.8408
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Panasonic
Surface Mount Type | CAP TANT POLY 330UF 10V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess