EN
  • EN
  • DE

HMC1022

Part No HMC1022
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 0HZ-48GHZ DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Frequency 0Hz ~ 48GHz
P1dB 22dBm
Gain 12dB
Noise Figure 8dB
RF Type VSAT
Voltage - Supply 10V
Current - Supply 150mA
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Standard Package 10 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 146824-HMC1022
Ultra Librarian 3D Model Ultra Librarian HMC1022 CAD Model

Description

The HMC1022 from Analog Devices Inc. is a state-of-the-art magnetic sensor designed for precision and versatility in a wide range of applications. This compact sensor is part of a family of high-performance magnetic sensors that offer exceptional accuracy and reliability.

Key Features

  • High Sensitivity: The HMC1022 boasts high magnetic field sensitivity, making it suitable for detecting even the slightest magnetic fields with great precision.
  • Low Power Consumption: Designed for efficiency, the HMC1022 operates with minimal power usage, making it ideal for battery-powered applications.
  • Wide Operating Temperature Range: This sensor is built to perform consistently across a broad temperature range, ensuring reliability in various environmental conditions.
  • Compact Size: The small footprint of the HMC1022 allows for easy integration into space-constrained designs without compromising performance.

Applications

The versatility of the HMC1022 makes it suitable for a diverse set of applications, including but not limited to:

  • Electronic compassing in smartphones and personal navigation devices
  • Vehicle detection for traffic control systems and parking management
  • Position sensing in industrial automation and robotics
  • Antitheft systems and asset tracking solutions

Technical Specifications

Parameter Specification
Sensitivity High
Power Consumption Low
Operating Temperature Range Wide
Dimensions Compact

Conclusion

The HMC1022 from Analog Devices Inc. represents a blend of innovative technology with practical functionality, offering a magnetic sensing solution that is both precise and energy-efficient. Its robust design and flexible application potential make it an excellent choice for developers and engineers seeking reliable magnetic field detection in their projects.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0367 $50.1835
13+ $8.2353 $107.0589
19+ $7.9779 $151.5801
26+ $7.7206 $200.7356
34+ $7.4632 $253.7488
45+ $6.6912 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess