The T520D156M025AE080 is a surface-mount solid electrolytic capacitor from KEMET's T520 series. It is engineered for applications that demand high capacitance, low ESR (Equivalent Series Resistance), and stable performance across a wide range of operating conditions. The capacitor leverages a polymer cathode technology, delivering advantages such as enhanced volumetric efficiency and superior surge current handling compared to traditional MnO2 capacitors.
Applications
- Power management in industrial equipment
- DC-DC conversion circuits
- Decoupling and filtering in high-frequency applications
- High-performance computing systems
- Telecommunications infrastructure
Features
- Polymer cathode construction
- Surface mount technology
- Low ESR for efficient performance
- High capacitance stability over frequency and temperature
- Compliant with RoHS environmental standards
Benefits
- Improved power efficiency in circuits due to reduced energy losses from low ESR
- Increased reliability and longevity, thanks to the robust polymer cathode
- Smaller PCB footprint enabled by high volumetric efficiency
- Stable performance in demanding environments, minimizing performance variations
- Environmentally friendly component, meeting RoHS requirements
Additional Details
The T520D156M025AE080 features a capacitance of 15 uF (microfarads), a voltage rating of 25V (Volts) DC, and an ESR of 80 mOhms. It is housed in a 7343-31 case size (D case). It typically operates within a temperature range of -55°C to +105°C. The termination is typically finished with matte tin. The use of polymer electrolytic technology results in a non-catastrophic failure mode, which can lead to increased system safety and prevent abrupt circuit failures. Polymer capacitors are also known for having better capacitance retention at higher frequencies as compared to other capacitor technologies.