The T520C107M010AE045 is a high-performance solid electrolytic capacitor, part of the Kemet T520 series. It is designed utilizing tantalum polymer technology, offering high capacitance, low ESR (Equivalent Series Resistance), and excellent volumetric efficiency. This capacitor is specifically engineered for surface mount applications where stable and reliable performance is paramount.
Applications
- Power Management in Portable Devices
- DC-DC Converters
- Bulk Capacitance in Switching Power Supplies
- Filtering in Telecommunication Equipment
- High-End Computing and Server Systems
Features
- Tantalum Polymer Cathode
- Surface Mount Technology (SMT)
- Low ESR
- High Capacitance Retention at High Frequency
- Volumetrically Efficient
- Operating Temperature Range: -55°C to +105°C
- RoHS Compliant
Benefits
- Improved Power Efficiency: The low ESR minimizes power losses, enhancing the efficiency in power circuits.
- Extended Operating Life: Tantalum polymer construction ensures superior stability and a longer lifespan.
- Compact Design: High volumetric efficiency allows for smaller and lighter circuit designs, saving board space.
- Stable Performance: Provides consistent capacitance and ESR values across a range of operating conditions.
- High Ripple Current Capability: Capable of handling significant ripple current without degradation, suitable for demanding power applications.
Additional Details
The T520C107M010AE045 offers a capacitance of 100µF and a voltage rating of 10V. It is designed for surface mount applications. The ESR is optimized for efficient high frequency performance. This capacitor is often found in applications where reliable and consistent performance is crucial.