EN
  • EN
  • DE

T520B157M004AE070

Part No T520B157M004AE070
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195706-T520B157M004AE070
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520B157M004AE070 CAD Model

Description

The T520B157M004AE070 is a high-performance solid electrolytic capacitor from Kemet's T520 series, designed for demanding applications requiring low ESR (Equivalent Series Resistance) and stable capacitance. This capacitor utilizes a polymer cathode technology, which provides significant advantages over traditional MnO2 tantalum capacitors. It is well-suited for use in DC-DC converters, power management circuits, and filtering applications where efficiency and reliability are critical.

Applications:

  • DC-DC Converters: Used for input and output filtering in DC-DC converters to reduce ripple and noise.
  • Power Management Units (PMUs): Employed for decoupling and energy storage in power management systems.
  • Bulk Capacitance: Provides bulk capacitance for voltage stabilization in a variety of electronic circuits.
  • High-Frequency Filtering: Suitable for filtering high-frequency noise in sensitive electronic systems.
  • Embedded Systems: Utilized for power supply decoupling and filtering in embedded system designs.

Features:

  • Capacitance: 150 µF (Microfarads)
  • Voltage Rating: 4 V (Volts)
  • ESR: 70 mΩ (Milliohms)
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +105°C
  • Case Size: B Case (EIA 3528 Metric)
  • Termination: Surface Mount (SMD)
  • Polymer Cathode Technology: Offers lower ESR and improved reliability compared to MnO2 capacitors.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive.

Benefits:

  • High Performance: Delivers excellent electrical characteristics for demanding applications.
  • Low ESR: Minimizes power dissipation and enhances ripple current handling capability.
  • Stable Capacitance: Maintains stable capacitance across a wide range of temperatures and voltages.
  • Long Life: Offers excellent long-term reliability and operational life.
  • Space Saving: Provides high volumetric efficiency for compact designs.

Additional Details:

The Kemet T520B157M004AE070 capacitor features a polymer cathode, providing a significant advantage over traditional MnO2 cathodes, particularly in applications requiring low ESR and high ripple current capability. The 'B' case size (3528 metric) offers a compact footprint for various PCB layouts. This capacitor is frequently used in high-frequency switching power supplies, where low impedance and stable performance are essential. The surface mount design facilitates automated assembly, reducing manufacturing costs. It is crucial to consult the Kemet datasheet for detailed performance data, soldering guidelines, and reliability information before incorporating this capacitor into your designs. The part is typically supplied on tape and reel for automated pick and place assembly. It is also halogen-free, aligning with environmental standards.

You May Also Be Interested in

AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234
Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess