EN
  • EN
  • DE

T491D157K010AS

Part No T491D157K010AS
Manufacturer Kemet
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0141+
Reference case D
Manufacturer Kemet
Manufacturer Homepage www.kemet.com
RoHS State Request Verification
Win Source Part Number 757059-T491D157K010AS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T491D157K010AS CAD Model

Description

The T491D157K010AS is a surface-mount solid tantalum capacitor manufactured by KEMET. It is part of the T491 series, which are general-purpose industrial-grade capacitors known for their stable performance and reliability. This capacitor is designed for a wide range of applications where capacitance stability and long life are important.

Applications:

  • Bypass and decoupling capacitors in power supplies
  • Filtering in signal processing circuits
  • Timing circuits
  • General-purpose applications in industrial and consumer electronics
  • DC-DC converters

Features:

  • Capacitance: 150 μF
  • Voltage Rating: 10 VDC
  • Tolerance: ±10%
  • ESR (Equivalent Series Resistance): Typically 1.2 Ohms at 100kHz
  • Operating Temperature Range: -55°C to +125°C
  • Surface Mount Device (SMD): Suitable for automated assembly.
  • Molded Case: Provides robust protection for the tantalum element.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.

Benefits:

  • Stable Performance: Tantalum capacitors provide stable capacitance over a wide range of temperatures and frequencies.
  • Long Life: Offers a long operational life, enhancing the reliability of electronic devices.
  • Small Size: Provides high capacitance in a compact surface-mount package.
  • Low ESR: Minimizes power losses and improves circuit performance.
  • Reliable Operation: Suitable for demanding industrial and consumer applications.

Additional Details:

The T491D157K010AS is constructed using a sintered tantalum anode and a manganese dioxide cathode. It features a molded case for robust protection and is designed for surface mounting. The capacitor is available in tape and reel packaging for automated assembly. The ESR value of 1.2 Ohms at 100kHz contributes to its suitability for applications requiring low power dissipation and effective filtering. The capacitor's operating temperature range of -55°C to +125°C makes it suitable for use in harsh environments.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess