EN
  • EN
  • DE

ESD-FPD-40

Part No ESD-FPD-40
Manufacturer Kemet
Catalog Ferrite Cores - Cables and Wiring
Description FERRITE CORE CLIP 56MM X 2MM / Clip Together (Order Qty 1=1 Assembly) Free Hanging Ferrite Core ID 2.204" W x 0.078" H (56.00mm x 2.00mm) OD 2.677" W x 0.393" H (68.00mm x 10.00mm) Length 0.500" (12.70mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>Cable Ferrites
Mfr KEMET
Series ESD-FPD
Package Bulk
Type Flat
Design Clip Together (Order Qty 1=1 Assembly)
Inner Dimension 2.204" W x 0.078" H (56.00mm x 2.00mm)
Outer Dimension 2.677" W x 0.393" H (68.00mm x 10.00mm)
Mounting Type Free Hanging
Length 0.500" (12.70mm)
Base Product Number ESD-FPD
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.10.8000
Other Names 399-10936,UECESDFPD40000
Standard Package 240
Win Source Part Number 998856-ESD-FPD-40
Ultra Librarian 3D Model Ultra Librarian ESD-FPD-40 CAD Model

Description

The ESD-FPD-40 is a cable ferrite filter that is categorized under Filters.

  • Filter Type: Flat
  • Package: Bulk
  • Length: 0.500" (12.70mm)
  • Standard Package: 240
  • Design: Clip together (order qty 1=1 assembly)
  • Inner Dimension: 2.204" W x 0.078" H (56.00mm x 2.00mm)
  • Outer Dimension: 2.677" W x 0.393" H (68.00mm x 10.00mm)
  • Mounting Type: Free hanging
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • REACH Status: REACH unaffected
  • HTSUS: 8547.10.8000

You May Also Be Interested in

Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us
Leader Tech Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess