EN
  • EN
  • DE

EFF(02)-240X240

Part No EFF(02)-240X240
Manufacturer Kemet
Catalog RFI and EMI - Shielding and Absorbing Materials
Description RF EMI ABSORB SHEET 9.449X9.449\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Type Absorbing Sheet
Shape Square
Length 9.449" (240.00mm)
Width 9.449" (240.00mm)
Thickness - Overall 0.008" (0.20mm)
Temperature Range - Operating -40°C ~ 105°C
Material Polymer, Magnetic Powder
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1527248-EFF(02)-240X240
Ultra Librarian 3D Model Ultra Librarian EFF(02)-240X240 CAD Model

Description

N

You May Also Be Interested in

Laird Technologies, Inc.
RFLS,30,10,FR
Need more? Email Us
Laird Technologies, Inc.
CONDUCTIVE FOAM, CF125, 480MM X
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 60\
Need more? Email Us
Laird Technologies, Inc.
RFLS,30,250,PSA
Need more? Email Us
Laird Technologies, Inc.
RFLS,30,250,FR,PSA
Need more? Email Us
Laird Technologies, Inc.
RF EMI SHLD TAPE 65.617'X0.984\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 24\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBING SHEET 18\
Need more? Email Us
Laird Technologies, Inc.
RF EMI ABSORBERS 12\
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess