Products specifications Report Issue?

Manufacturer Kemet
Packaging Tube
Mounting Style SMD
Coil Voltage 3VDC
Contact Form DPDT (2 Form C)
Contact Rating (Current) 1A
Switching Voltage 250VAC, 220VDC - Max
Coil Current 46.7mA
Coil Type Non Latching
Termination Style Gull Wing
Must Operate Voltage 2.25 VDC
Must Release Voltage 0.3 VDC
Operate Time 2ms
Release Time 1ms
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Alloy, Gold Alloy
Relay Type General Purpose
Coil Resistance 64.3 Ohms
Manufacturer Pack Quantity 3,600
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811168-EB2-3NU
Ultra Librarian 3D Model Ultra Librarian EB2-3NU CAD Model

Description

The Kemet EB2-3NU is a general purpose relay.

  • Contact Form: DPDT (2 Form C)
  • Contact Rating: 1A
  • Coil Voltage: 3VDC
  • Coil Resistance: 64.3 Ohms
  • Switching Voltage: 250VAC, 220VDC - Max
  • Temperature Range: -40°C to 85°C
  • Packaging: Tube
  • Manufacturer Pack Quantity: 3,600

You May Also Be Interested in

Sensata-Cynergy3
RELAY REED SPST-NO 2A 12V /
Lowest to $73.5009
ECAD model for DAT71210
Omron
RELAY TELECOM DPDT 1A 5VDC / Telecom Relay DPDT (2 Form C) Surface Mount
Lowest to $1.0838
ECAD model for G6J-2FL-Y DC5
Panasonic
RELAY GEN PURPOSE SPST 30A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Need more? Email Us
ECAD model for JTN1AS-TMP-F-DC24V
Coto Technology
RELAY REED SPST 500MA 12V
Lowest to $4.8950
ECAD model for PRMA1A12
Fujitsu Electronics America, Inc.
Power Relays POWER
Need more? Email Us
ECAD model for FTR-F4AK024T
Panasonic
RELAY GEN PURPOSE DPST 8A 12V / General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
Need more? Email Us
ECAD model for DK2A-12V
TE Connectivity
RELAY GEN PURPOSE 3PDT 10A 24V / General Purpose Relay 3PDT (3 Form C) 24VDC Coil Socketable
Need more? Email Us
ECAD model for KRPA-14DN-24
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 24V / General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
Need more? Email Us
ECAD model for KUIP-11D55-24
TE Connectivity
RELAY REED SPST 500MA 15V / Reed Relay 15VDC 2KOhm 0.5A SPST-NO(19.8x5.08x7.8)mm THT Dry
Need more? Email Us
ECAD model for V23100V4515A010

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1128 $53.4664
30+ $3.3746 $101.2380
46+ $3.2691 $150.3786
64+ $3.1637 $202.4768
82+ $3.0582 $250.7724
110+ $2.7419 $301.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention