EN
  • EN
  • DE

CMK22.5-474J250

Part No CMK22.5-474J250
Manufacturer Kemet
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052516-CMK22.5-474J250
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMK22.5-474J250 CAD Model

Description

The CMK22.5-474J250 is a metallized paper capacitor manufactured by Kemet. It is designed for applications requiring high reliability and stability, particularly in harsh environments. This capacitor is often used in power electronics, industrial equipment, and filtering circuits.

Applications

  • Power supplies
  • Motor control circuits
  • Industrial equipment
  • Filtering circuits
  • Snubber circuits
  • Energy storage applications
  • High voltage applications

Features

  • Metallized paper construction: Provides high reliability and self-healing properties
  • High voltage rating: Suitable for high-voltage applications
  • Excellent stability: Maintains capacitance value over a wide temperature range
  • Self-healing properties: Allows the capacitor to recover from minor overvoltage events
  • Flame retardant coating: Enhances safety
  • Robust construction: Withstands harsh environmental conditions

Benefits

  • Long service life: Metallized paper construction ensures high reliability
  • Stable performance: Capacitance value remains consistent over time and temperature
  • Enhanced safety: Self-healing properties and flame-retardant coating provide added protection
  • Suitable for demanding applications: Robust construction allows use in harsh environments
  • Reduced maintenance costs: High reliability minimizes the need for replacements

Technical Specifications

The CMK22.5-474J250 has a capacitance value of 0.47μF (470nF) and a voltage rating of 250V. The tolerance is typically ±5% (J). The operating temperature range typically spans from -40°C to +85°C. Specific ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance) values are available in the manufacturer's datasheet. The capacitor's dimensions are dependent on the specific case size.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.1433
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess