The KEMET C1206C104J5RAC3972 is a ceramic capacitor designed for a wide variety of applications. Part of KEMET's C0G series, it provides stable performance with changes in voltage, temperature, and frequency, making it a reliable choice for critical circuits. This capacitor is frequently used in applications requiring low loss and high stability.
Applications:
- High-frequency circuits
- Bypass and decoupling applications
- Filtering
- Timing circuits
- RF and microwave circuits
Features:
- C0G (NP0) dielectric material for stable performance
- 1206 case size (3.2mm x 1.6mm)
- Capacitance of 0.1μF (100nF)
- Voltage rating of 50V
- ±5% Capacitance Tolerance
- Low ESR (Equivalent Series Resistance)
- RoHS Compliant
Benefits:
- Stable performance ensures consistent circuit operation
- Small size allows for high-density board mounting
- Low ESR minimizes power losses
- High reliability for long-term operation
- Compliant with environmental regulations
- Suitable for a wide range of applications due to stable characteristics
Additional Details:
The C1206C104J5RAC3972 capacitor features a C0G (NP0) dielectric, which is known for its superior stability. This material ensures that the capacitance changes very little over a wide range of temperatures and voltages. The 1206 case size allows for efficient use of board space. The capacitor is designed for reflow soldering and is suitable for automated assembly processes. The low ESR of the capacitor makes it suitable for high-frequency applications where minimizing power loss is critical. KEMET is a well-known manufacturer of high-quality capacitors, and the C1206C104J5RAC3972 is a reliable choice for demanding applications. It is commonly used in applications such as smartphones, tablets, and other portable electronic devices, as well as in industrial and automotive applications.