EN
  • EN
  • DE

C1206C103J2GACAUTO

Part No C1206C103J2GACAUTO
Manufacturer Kemet
Catalog Ceramic Capacitors
Description CAP CER 10000PF 200V NP0 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 30000023-C1206C103J2GACAUTO
Manufacturer KEMET
Category Capacitors Ceramic Capacitors
Series SMD Auto C0G
Features Low ESL
Product Status Active
Base Product Number C1206C
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount, MLCC
Package / Case 1206 (3216 Metric)
Ultra Librarian 3D Model Ultra Librarian C1206C103J2GACAUTO CAD Model

Description

The C1206C103J2GACAUTO is a ceramic capacitor manufactured by Kemet. This component belongs to the automotive-grade multilayer ceramic capacitor (MLCC) family, making it suitable for applications requiring high reliability and performance in harsh automotive environments. This capacitor is specifically designed for use in automotive applications, ensuring robustness and long-term stability.

Applications:

  • Automotive electronic control units (ECUs)
  • Engine control systems
  • Body control modules
  • Infotainment systems
  • Safety-critical applications (e.g., airbag systems, ABS)

Features:

  • AEC-Q200 qualified for automotive applications
  • SMD (Surface Mount Device) design
  • Compact size (1206 package)
  • Capacitance value of 10nF (10000 pF)
  • Voltage rating of 200V
  • C0G/NP0 dielectric material
  • High stability and low loss

Benefits:

  • Guaranteed reliability in demanding automotive conditions
  • Stable capacitance over a wide temperature range
  • Reduced board space due to compact size
  • Excellent high-frequency performance
  • Suitable for automated assembly processes

Additional Details:

The C0G/NP0 dielectric ensures the capacitor maintains its capacitance with minimal variation over a broad temperature range (-55°C to +125°C). The 1206 package size refers to its dimensions: 0.12 inches in length and 0.06 inches in width. This capacitor is designed for reflow soldering processes commonly used in PCB assembly. The AEC-Q200 qualification ensures that it meets rigorous automotive industry standards for reliability and performance under stress. The termination is typically comprised of nickel barrier with tin plating for improved solderability. It is supplied in tape and reel packaging suitable for pick and place assembly.

You May Also Be Interested in

Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Vishay
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 Axial
Need more? Email Us
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
Murata Electronics North America
4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.0674
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess