EN
  • EN
  • DE

C0402C391J5GACTU

Part No C0402C391J5GACTU
Manufacturer Kemet
Catalog Ceramic Capacitors
Description CAP CER 390PF 50V C0G/NP0 0402
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Capacitance 390 pF
Tolerance ±5%
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Operating Temperature -55°C ~ 125°C
Features Low ESL
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0402 (1005 Metric)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
Lead Style -;5;9;7;10;8;3;4;2;1;600470;1284;3979;4306;4713;4802;565;338;3906;495;2821;2819;2873;709;712;399;423;1761;1763;1608;478;4491;2997;490;3372;4835;4988;10;4363;5440;553;4705;846;1276;602190;600;4378;1568;738;587;445;1712;4075;410;2679;1102;2577;56;1896;541;718;720;1292;732;13;5011;818;0;53522;93141;112908;105358;105357;105361;91606;105355;91607;105354;1748;16843;105359;105356;105360;6355;352;7792;123448;358;936;113026;33545;14276;41521;27297;1462;86514;126616;95655;95654;95653;95651;233;95650;2344;70673;13256;70660;15368;20168;13931;5725;32801;2211;70672;80882;70719;70661;14315;12881;50772;58753;58754;50804;58755;50805;50806;115415;50807;62150;64897;66000;37728;37727;37726;50808;50809;37723;37724;37725;58977;1304;70768;70767;70688;70677;70678;70665;70666;69788;44570;24390;24391;24393;24395;24396;24397;24398;24399;24400;24401;24402;24403;24404;24405;24406;24407;24408;24409;24410;24411;24412;24413;24414;24415;24416;24417;24418;24419;24420;24421;24423;24424;24425;24426;5908;69282;115525;133137;1054;95090;104313;95091;95088;95089;95092;83642;109671;109673;83644;109672;70745;70743;70749;70744;70750;1435;83639;73147;76932;70752;70707;121140;1727;5808;467;90412;3419;90411;31447;31458;31465;31466;31471;29239;31481;31499;31525;31584;63107;31587;119590;29238;4620;5804;97592;97593;97594;97595;46045;30520;3998;6236;26420;38072;47145;31162;114200;43944;2002;5568;20006;58767;11392;5858;1246;37034;76934;76933;65745;74752;5136;1484;53365;3586;1401;2021;58309;58310;91986;5770;5771;5772;27673;5567;37014;29717;27055;13238;60075;8897;58311;58;20101;1767;6729;24428;23974;10081;19507;43124;5879;70742;128135;70741;70712;70713;70704;70705;37483;16442;794;60;310;4637;9920;309;50730;21887;32803;5859;1563;23532;1237;38540;46525;46524;46523;12462;46442;13031;76915;50220;2204;5667;126367;41062;32486;2187;2394;54518;87128;28115;41760;58442;25231;5680;60276;5857;31706;5147;38193;2395;80760;56715;5855;24195;2188;15391;15392;15393;119273;15394;73384;70676;70769;70662;70663;70652;70656;70658;70655;83643;83641;70659;70679;70657;11295;5807;29507;27252;27253;128132;128130;70721;41097;5390;49698;62131;62132;43781;1049;39287;39312;39288;28111;39289;39311;39310;39309;39308;39290;1200;85210;19781;39307;85220;39298;39299;259;39296;39306;39305;39295;39294;39293;39292;45686;8811;24086;117235;98035;114471;20740;52963;128139;128142;3853;15923;31711;45687;82412;880;883;46448;46549;2918;70736;70733;39291;47049;70680;70667;15434;70670;70669;70651;70650;70738;18726;69228;117236;117237;105051;105052;4093;23484;86756;1292;86515;126615;121568;5384;70737;122256;41780;80722;30616;20099;118015;118016;114507;119771;119772;119773;119774;119775;123449;119776;119777;119778;119779;119630;123454;1083;5389;128146;41756;70746;70747;94122;85390;99588;70729;94233;130119;128140;128136;70682;70760;83638;70759;70740;70761;70757;70756;128131;70758;80881;41783;30596;124751;9772;54804;54803;128441;5753;1578;1033;2646;123456;123640;70674;70664;83645;83640;122748;20003;20004;20005;5837;37019;5806;5810;44537;81022;92534;91571;487;55975;56;10809;10810;7366;10814;10815;10817;19050;104425;103572;104564;104565;104566;292;103573;104567;22266;104568;81524;104569;3235;123505;65746;5597;16887;16888;27755;27756;27757;30634;30635;46234;30887;58286;123450;123451;58112;30889;123452;123483;60315;34039;34040;34041;34042;58787;63483;34043;34044;34045;62171;27750;27751;62170;27752;27753;27754;30880;62169;34038;54781;54782;34050;70781;34049;28900;28899;30497;27758;36412;30501;34030;34029;34031;34032;28901;28902;28903;30498;28904;59154;43647;4925;104570;104571
Ultra Librarian 3D Model Ultra Librarian C0402C391J5GACTU CAD Model

Description

CAP CER 390PF 50V C0G/NP0 0402

You May Also Be Interested in

TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess