EN
  • EN
  • DE

SCP7QT78HPL1QLS06E

Part No SCP7QT78HPL1QLS06E
Manufacturer Samsung
Catalog LED Lighting - White
Description LED LM101A COOL WHT 5700K 2SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr Samsung Semiconductor, Inc.
Series LM101A
Package Tape & Reel (TR)
Product Status Last Time Buy
Color White, Cool
CCT (K) 5700K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 65lm (59lm ~ 71lm)
Current - Test 150mA
Voltage - Forward (Vf) (Typ) 2.9V
Lumens/Watt @ Current - Test 149 lm/W
CRI (Color Rendering Index) 70
Current - Max 450mA
Viewing Angle 150°
Mounting SMD (SMT)
Package / Case 0505 (1313 Metric)
Supplier Device Package SMD
Dimension 0.046" L x 0.046" W (1.18mm x 1.18mm)
Height - Seated (Max) 0.017" (0.42mm)
Thermal Resistance of Package 2°C/W
Base Product Number SCP7QT78
Other Names 1510-2192-1,1510-2192-2,1510-2192-6
Standard Package 4,000
MSL Level 2A (4 Weeks)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1239756-SCP7QT78HPL1QLS06E
Ultra Librarian 3D Model Ultra Librarian SCP7QT78HPL1QLS06E CAD Model

Description

The LM101A series from Samsung Semiconductor, Inc. is a high-quality white, cool LED lighting component that provides excellent performance and reliability.

  • Maximum Current: 450mA
  • Viewing Angle: 150 degrees
  • Mounting Type: SMD (SMT)
  • Forward Voltage: 2.9V
  • CCT (K): 5700K 5-Step MacAdam Ellipse
  • Thermal Resistance: 2°C/W
  • Package: 0505 (1313 Metric)
  • Package Dimensions: 0.046" L x 0.046" W (1.18mm x 1.18mm)
  • Luminous Flux: 65lm (59lm ~ 71lm) @ 85°C and a current of 150mA
  • Lumens/Watt: 149 lm/W
  • CRI: 70
  • Status: Last time buy

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED DURIS S8 COOL WHT 5700K
Lowest to $2.7622
OSRAM Opto Semiconductors Inc.
LED LIGHTING MID-POWER
Lowest to $0.4946
OSRAM Opto Semiconductors Inc.
LCW JNSH.EC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON WARM WHITE 3000K
Lowest to $0.9619
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
LED DURIS S 2 WHITE SMD
Need more? Email Us
Broadcom Limited
Lowest to $0.8408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess