EN
  • EN
  • DE

ALS60A102KJ550

Part No ALS60A102KJ550
Manufacturer Kemet
Catalog Aluminum Capacitors
Description 1000uF 550V dc ALUM Electrolytic Cap Can - Screw Terminals; Radial; ALS60 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1 mF
Mounting SMD (SMT)
Case / Package Radial
Diameter 51 mm
Dielectric Material Aluminium
ESR (Equivalent Series Resistance) 302 mΩ
Height 115 mm
Lead Diameter 13 mm
Lead Length 5.5 mm
Lead Pitch 22.2 mm
Leakage Current 3.3 mA
Length 115 mm
Life (Hours) 18000 hours
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Packaging Bulk
REACH SVHC No SVHC
Ripple Current 7.8 A
RoHS Compliant
Termination Screw
Test Frequency 100 Hz
Tolerance 20 %
Voltage 550 V
Voltage Rating 550 V
Voltage Rating (DC) 550 V
Win Source Part Number 965547-ALS60A102KJ550
Categories Aluminum Capacitors
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ALS60A102KJ550 CAD Model

Description

The ALS60A102KJ550 is an aluminum electrolytic capacitor manufactured by Kemet. These capacitors are characterized by their high capacitance values relative to their size, making them suitable for applications requiring bulk capacitance for filtering, smoothing, and energy storage. The ALS60 series is known for its robust construction and long operational life, even under demanding conditions.

Applications

  • Power Supplies: Used extensively for filtering and smoothing the output voltage, reducing ripple and noise.
  • Frequency Converters: Employed in frequency converters to stabilize the DC link voltage.
  • Uninterruptible Power Supplies (UPS): Acts as an energy storage element, providing backup power during outages.
  • Renewable Energy Systems: Utilized in solar inverters and wind turbine converters for DC link filtering and energy storage.
  • Industrial Inverters: Found in motor drives and other industrial inverters for filtering and energy storage.

Features

  • High Ripple Current Capability: Designed to withstand high ripple currents without significant degradation.
  • Long Operational Life: Offers an extended operational life, even under harsh conditions.
  • High Capacitance Value: Provides a substantial capacitance value in a relatively compact package.
  • Polarized Capacitor: Requires proper polarity connection during installation.
  • Aluminum Electrolytic Technology: Employs aluminum electrolytic technology for high capacitance density.

Benefits

  • Improved Power Supply Performance: Reduces voltage ripple and noise, leading to a cleaner and more stable output.
  • Enhanced System Reliability: Robust design and long operational life contribute to improved system reliability.
  • Compact Design: High capacitance value allows for smaller and lighter designs compared to other capacitor technologies.
  • Extended Equipment Lifetime: Reliable performance over an extended period contributes to a longer overall equipment lifetime.
  • Efficient Energy Storage: Effectively stores and releases energy as needed for various applications.

Additional Details

The ALS60A102KJ550 features a capacitance of 1000uF and a voltage rating of 550V. The 'A' denotes the case size, the 'KJ' specifies the terminal type and packaging, and the '550' denotes the voltage. Typically designed for snap-in mounting. Suited for applications where high ripple current handling and a long service life are critical.

You May Also Be Interested in

United Chemi-Con
CAP ALUM 220UF 20% 100V RADIAL / 220 µF 100 V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Lowest to $0.3284
United Chemi-Con
CAP ALUM 2200UF 20% 16V RADIAL / 2200 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.3314
United Chemi-Con
CAP ALUM 220UF 20% 35V RADIAL / 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 63V RADIAL / 470 µF 63 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.3687
Nichicon
CAP ALUM 680UF 20% 35V RADIAL / 680 µF 35 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.3512
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL / 2200 µF 10 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Lowest to $0.2971
Nichicon
CAP ALUM 680UF 20% 16V SMD / 680 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3178
Rubycon
CAP ALUM 39UF 20% 400V RADIAL / 39 µF 400 V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Lowest to $0.7415
Vishay
CAP ALUM 22UF 20% 50V RADIAL / 22 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess