EN
  • EN
  • DE

SCH5627P-NS

Part No SCH5627P-NS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description DESKTOP EMBEDDED CTRLR 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Applications Desktop Embedded Controller
Core Processor SCH5627P
Program Memory Type ROM (2kB)
Controller Series SCH5627
RAM Size 256 x 8
Interface ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI
Number of I/O 60
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-QFP (14x20)
Base Product Number SCH5627
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 316682-SCH5627P-NS
Ultra Librarian 3D Model Ultra Librarian SCH5627P-NS CAD Model

Description

Microchip Technology SCH5627P-NS Super I/O Controller

The SCH5627P-NS from Microchip Technology is a highly integrated Super Input/Output (I/O) Controller designed to address the needs of embedded and industrial computing systems. This advanced device combines a variety of I/O functionalities into a single, compact package, making it an ideal solution for managing the interface between the system's central processing unit and its peripheral devices.

Key Features

  • Multi-Functionality: The SCH5627P-NS integrates several essential functions, including hardware monitoring, keyboard controller (KBC), mouse controller, and a selection of serial and parallel ports, reducing the need for multiple separate components on the motherboard.
  • Hardware Monitoring: Equipped with robust hardware monitoring capabilities, this Super I/O Controller can track system health parameters such as temperature, voltage, and fan speeds, ensuring the system operates within safe limits and helping to prevent hardware failure.
  • Enhanced Security: With the inclusion of a watchdog timer, the SCH5627P-NS provides an additional layer of security by monitoring system operation and initiating a system reset in case of software malfunctions or other failures.
  • Flexible Interfaces: The device offers a range of interfaces, including serial ports (UARTs), a parallel port (SPP/EPP/ECP), and PS/2 ports for keyboard and mouse connections, ensuring compatibility with a wide variety of peripheral devices.
  • Low Power Consumption: Designed with power efficiency in mind, the SCH5627P-NS minimizes power usage, making it suitable for energy-sensitive applications.
  • Small Footprint: The compact form factor of the SCH5627P-NS allows for integration into systems with limited space, without compromising on functionality.

Applications

The SCH5627P-NS is versatile and can be employed in a range of applications, including:

  • Industrial PCs and Servers
  • Embedded Systems
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Healthcare and Medical Devices

With its comprehensive set of features, the SCH5627P-NS Super I/O Controller from Microchip Technology stands out as a reliable and efficient solution for system designers looking to streamline their I/O management and enhance system performance.

You May Also Be Interested in

Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.9099
Ricoh
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $5.6306
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $13.2040
Ricoh
Lowest to $13.5909

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5112 $58.6008
22+ $5.3426 $117.5372
34+ $5.1757 $175.9738
47+ $5.0087 $235.4089
60+ $4.8418 $290.5080
80+ $4.3409 $347.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess