EN
  • EN
  • DE

10UF35V10

Part No 10UF35V10
Manufacturer Kemet
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034381-10UF35V10
Categories OEM Parts(0-9)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 10UF35V10 CAD Model

Description

The Kemet 10UF35V10 is a surface-mount aluminum electrolytic capacitor. It is designed for general-purpose applications requiring a relatively small capacitance value and a moderate voltage rating. These capacitors are commonly used for filtering, decoupling, and timing circuits in various electronic devices.

Applications:

  • Power Supply Filtering: Used to smooth out voltage ripples in power supplies.
  • Decoupling: Employed to decouple electronic components, reducing noise and interference.
  • Timing Circuits: Integrated into timing circuits for applications such as timers and oscillators.
  • Audio Equipment: Utilized in audio circuits for filtering and signal processing.
  • Consumer Electronics: Found in a wide range of consumer electronic devices, including TVs, radios, and appliances.

Features:

  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount assembly.
  • Compact Size: Offers a small form factor for high-density applications.
  • Aluminum Electrolytic Construction: Provides a good balance of capacitance and cost.
  • General Purpose Use: Suitable for a wide range of applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Reliable Performance: Ensures stable and consistent performance in electronic circuits.
  • Space Saving: Allows for more efficient use of board space, enabling smaller and more compact designs.
  • Cost-Effective: Offers a low-cost solution for general-purpose capacitance requirements.
  • Easy Assembly: Simplifies the manufacturing process and reduces assembly time.
  • Versatile Application: Suitable for a wide range of applications across various industries.

Additional Details:

The 10UF35V10 capacitor has a capacitance value of 10μF and a voltage rating of 35V. The ESR (Equivalent Series Resistance) value will vary based on the specific series of capacitor. The operating temperature ranges from -40°C to +85°C. The package size is typically 0402, 0603 or 0805. These capacitors are available in various case sizes to accommodate different board layouts and space requirements. The rated lifetime is typically 2000 hours at 85°C. These capacitors are commonly used in high-volume consumer electronic products. They are known for their reliability and cost-effectiveness. They are often used in combination with ceramic capacitors for optimal filtering performance. Kemet offers a wide range of aluminum electrolytic capacitors to meet various application needs.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Bi technologies
Need more? Email Us
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess