EN
  • EN
  • DE

HMC4075LP6CETR

Part No HMC4075LP6CETR
Manufacturer Hittite
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hittite
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825016-HMC4075LP6CETR
Ultra Librarian 3D Model Ultra Librarian HMC4075LP6CETR CAD Model

Description

The HMC4075LP6CETR is a GaAs pHEMT MMIC Low Noise Amplifier (LNA) designed for applications from 1.7 to 3.0 GHz. It is packaged in a 6x6 mm leadless chip carrier (LCC) and offers high gain, low noise figure, and high output IP3.

Applications:

  • Cellular/3G/4G Infrastructure
  • ISM Band Receivers
  • WiMAX/LTE
  • GPS Receivers
  • Satellite Communications

Features:

  • High Gain: 21 dB
  • Low Noise Figure: 0.8 dB
  • High Output IP3: +35 dBm
  • Single Positive Supply
  • 6x6 mm LCC Package

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances receiver sensitivity, allowing for detection of weaker signals.
  • Increased System Dynamic Range: High output IP3 improves the system's ability to handle strong signals without distortion.
  • Simplified System Design: Single positive supply simplifies power supply requirements.
  • Compact Size: 6x6 mm LCC package reduces board space requirements.
  • Enhanced Performance: High gain provides significant signal amplification, boosting overall system performance.

Additional Details:

The HMC4075LP6CETR's high output IP3 ensures linearity, crucial for maintaining signal fidelity in communication systems. The device is typically used in the receiver front-end to amplify weak signals while minimizing noise. Proper impedance matching is essential to achieve optimal performance. The amplifier's gain is relatively flat across its specified frequency range. The manufacturer's datasheet provides detailed information on bias conditions, S-parameters, and application circuits. ESD precautions should be followed when handling this device.

Bias voltage and current, as well as RF input power, should not exceed the maximum ratings specified in the datasheet to avoid damaging the device.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess