The 899-3-R390 is a thick film resistor network manufactured by BI Technologies. This SIP (Single In-Line Package) resistor network is designed to provide multiple resistors in a single package, saving board space and simplifying assembly. It's commonly used in pull-up, pull-down, current limiting, and voltage divider applications.
Applications
- Pull-up resistor networks for digital logic
- Pull-down resistor networks for digital logic
- Current limiting resistors for LEDs
- Voltage divider networks
- Input/output termination
Features
- SIP (Single In-Line Package) for easy insertion
- Multiple resistors in a single package
- Thick film construction for stability
- RoHS compliant
- Low profile
Benefits
- Saves board space
- Simplifies assembly
- Reduces component count
- Improved reliability compared to discrete resistors
- Environmentally friendly
Additional Details
The 899-3-R390 consists of 8 isolated resistors, each with a resistance value of 39 ohms. The tolerance is typically ±2% or ±5%, and the power rating is usually around 0.125W per resistor or higher depending on the specific datasheet. The SIP package simplifies insertion and soldering processes. The pins are spaced 0.1 inches apart. The thick film construction ensures stable resistance values over temperature and time.
The resistor network is often used to provide pull-up or pull-down resistors for microcontroller or FPGA inputs. It minimizes component count and reduces the number of solder joints, improving overall system reliability. The 899 series is a common choice for many applications due to its versatility and ease of use.
Proper handling and soldering techniques are essential for reliable performance. Care should be taken to avoid excessive bending of the leads. The recommended soldering temperature and dwell time should be followed to prevent damage to the resistor network.