The Z02W5.6V-Y-RTK is a surface-mount Zener diode manufactured by KEC. It is designed to provide voltage regulation and transient voltage suppression with a Zener voltage of 5.6V. This diode is commonly used in various electronic circuits to protect sensitive components from voltage spikes and ensure stable operation.
Applications:
- Voltage regulation in portable electronic devices
- Overvoltage protection in consumer electronics
- Transient voltage suppression in industrial control systems
- Protection of sensitive components in automotive electronics
- Clamping voltage in power supplies and battery chargers
Features:
- Surface-mount package for automated assembly
- Precise Zener voltage of 5.6V
- Low leakage current
- High surge current capability
- Fast response time to voltage transients
- RoHS compliant for environmental protection
Benefits:
- Provides stable and reliable voltage regulation, ensuring consistent circuit performance.
- Protects sensitive components from damaging voltage spikes and surges, extending product lifespan.
- Reduces board space requirements due to its compact surface-mount package.
- Simplifies assembly processes, lowering manufacturing costs.
- Enhances system reliability by mitigating the effects of overvoltage conditions.
Additional Details:
The Z02W5.6V-Y-RTK has a power dissipation rating of 200mW. Its operating temperature range is -55°C to +150°C. The "Y" in the part number likely refers to specific manufacturing or testing standards applied to the component.
This Zener diode is particularly effective in protecting microcontrollers and other integrated circuits from damage due to electrostatic discharge (ESD) and other transient voltage events. Its fast response time and low clamping voltage ensure that protected components are not exposed to excessive voltage levels.
The Z02W5.6V-Y-RTK provides a reliable and cost-effective solution for voltage regulation and transient voltage suppression in a variety of electronic applications. Its consistent performance and robust design make it a popular choice for protecting sensitive circuitry.