EN
  • EN
  • DE

R5460N208AA-TR-FE

Part No R5460N208AA-TR-FE
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289175-R5460N208AA-TR-FE
Popularity Low
Supply and Demand Status Balance
Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian R5460N208AA-TR-FE CAD Model

Description

The Ricoh R5460N208AA-TR-FE is a high-performance voltage regulator designed for use in a variety of portable and battery-powered applications. This integrated circuit provides a stable and efficient power supply, ensuring optimal performance and extended battery life for the connected devices.

Applications:

  • Smartphones: Power management for various components.
  • Tablets: Core voltage regulation for processors and displays.
  • Wearable Devices: Power supply for smartwatches and fitness trackers.
  • IoT Devices: Voltage regulation for sensors and communication modules.
  • Portable Media Players: Ensuring stable power for audio and video playback.

Features:

  • Low Dropout Voltage: Ensures stable output voltage even with low input voltage.
  • High Accuracy: Precise voltage regulation for sensitive electronic components.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Small Package Size: Suitable for compact electronic devices.
  • Low Quiescent Current: Minimizes power consumption in standby mode.

Benefits:

  • Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
  • Reliable Performance: Overcurrent and thermal protection features ensure stable and reliable operation.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Precise Voltage Regulation: High accuracy ensures optimal performance of connected electronic components.
  • Simplified Power Management: Integrated protection features simplify power management design.

Additional Details:

The R5460N208AA-TR-FE operates within a specific input voltage range, typically designed for single-cell lithium-ion batteries. It provides a fixed output voltage of 2.08V with high accuracy. The device is available in a small DFN package, making it suitable for compact electronic devices. The integrated overcurrent and thermal shutdown protection circuits enhance the reliability and safety of the application. This regulator is crucial for maintaining consistent power, thereby ensuring stable operation and prolonging the lifespan of electronic products.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
AMCC
Need more? Email Us
Broadcom Limited
Need more? Email Us
Atheros
Lowest to $4.4213
Broadcom Limited
Lowest to $25.9933
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Need more? Email Us
Broadcom Limited
Lowest to $1.5640
Broadcom Limited
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2654 $50.4260
460+ $0.2178 $100.1880
715+ $0.2110 $150.8650
980+ $0.2042 $200.1160
1,270+ $0.1974 $250.6980
1,700+ $0.1769 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,700 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess