The SMFB13L-RTK/P is a Transient Voltage Suppressor (TVS) diode manufactured by KEC. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This TVS diode is packaged in a small SMB (DO-214AA) package for surface mount applications.
Applications
- I/O port protection
- Data line protection
- Signal line protection
- Microcontroller protection
- Protection of sensitive electronics in automotive, industrial, and consumer applications
Features
- Surface-mount SMB (DO-214AA) package
- Reverse Stand-off Voltage: 13V
- Low clamping voltage
- Fast response time
- High surge current capability
- RoHS compliant
Benefits
- Protects sensitive electronic equipment against voltage transients caused by ESD, lightning, and switching events.
- Provides a high level of protection in a small form factor.
- Reduces system downtime and maintenance costs associated with transient-related failures.
- Enhances the reliability and longevity of electronic devices.
- Complies with environmental regulations, making it suitable for global markets.
Technical Specifications
The SMFB13L-RTK/P has a reverse stand-off voltage of 13V. The clamping voltage is typically around 21.5V at a peak pulse current (IPP) of 5.6A. It has a fast response time, typically less than 1 nanosecond. The surge current capability is high, allowing it to withstand significant transient events. The SMB package is designed for efficient heat dissipation. The device is Pb-free and RoHS compliant. The operating temperature range is typically from -55°C to +150°C.
The SMFB13L-RTK/P is a reliable and effective solution for protecting sensitive electronics from voltage transients, ensuring the reliable operation of electronic systems in various applications.