EN
  • EN
  • DE

MC7806CTG/KIA7806AP-U/P

Part No MC7806CTG/KIA7806AP-U/P
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-220AB
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 754756-MC7806CTG/KIA7806AP-U/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC7806CTG/KIA7806AP-U/P CAD Model

Description

The MC7806CTG/KIA7806AP-U/P is a three-terminal positive voltage regulator manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to provide a stable and regulated 6V output voltage from a higher input voltage. This regulator is widely used in various electronic circuits and systems to ensure a consistent power supply for sensitive components.

Applications

  • Power Supplies: Used in power supply circuits to regulate the output voltage and protect downstream components from voltage fluctuations.
  • Microcontroller Power: Provides a stable 6V supply for microcontrollers, ensuring reliable operation.
  • Sensor Power: Used to power sensors that require a regulated 6V supply voltage for accurate measurements.
  • Linear Regulators: Integrated into linear regulator circuits for stable voltage regulation.
  • Industrial Control Systems: Employed in industrial control systems to provide a reliable power supply for control circuits.
  • Battery Chargers: Used in simple battery chargers to provide a fixed 6V output for charging 6V batteries.

Features

  • Fixed 6V Output: Provides a stable and regulated 6V output voltage.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to excessive heat.
  • Short-Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Output Transistor Safe-Area Compensation: Ensures safe operation of the output transistor under various load conditions.
  • Requires Only External Components: Requires only a few external components for basic operation.
  • TO-220 Package: Typically available in a TO-220 package for easy mounting and heat dissipation.

Benefits

  • Stable Voltage Supply: Provides a consistent and regulated voltage for sensitive electronic components.
  • Overload Protection: Protects the regulator and connected circuitry from damage due to thermal overload and short circuits.
  • Simplified Circuit Design: Requires only a few external components, simplifying circuit design and reducing cost.
  • Easy to Use: Simple to use and integrate into various electronic circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation.

Additional Details

The MC7806CTG/KIA7806AP-U/P is a reliable and cost-effective voltage regulator suitable for a wide range of applications. The regulator's internal protection features and simple design make it an ideal choice for providing a stable 6V power supply in various electronic circuits. A heat sink may be required depending on the input voltage and output current to prevent overheating.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess