EN
  • EN
  • DE

L7818CV/KIA7818AP-U/PK

Part No L7818CV/KIA7818AP-U/PK
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TO-220A
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 714784-L7818CV/KIA7818AP-U/PK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L7818CV/KIA7818AP-U/PK CAD Model

Description

The L7818CV/KIA7818AP-U/PK, manufactured by KEC, is a three-terminal positive voltage regulator. This device provides a fixed output voltage of 18V, making it suitable for various electronic applications where a stable voltage supply is needed.

Applications:

  • Power supplies for electronic equipment
  • Voltage regulation in consumer electronics
  • Battery chargers
  • Linear regulators for microcontrollers
  • Industrial control systems
  • Power management circuits

Features:

  • Fixed 18V output voltage
  • Internal thermal overload protection
  • Short-circuit current limiting
  • Output transistor safe-area compensation
  • No external components required

Benefits:

  • Stable and regulated 18V power supply
  • Protection against overheating and short circuits
  • Simplified circuit design with minimal external components
  • Reliable operation in diverse electronic applications

Additional Details:

The L7818CV/KIA7818AP-U/PK regulator is designed to provide a stable 18V output voltage from a higher input voltage. It incorporates internal protection features such as thermal shutdown and current limiting to prevent damage from overheating or short circuits. The regulator's operation is straightforward, requiring only input and output capacitors for stability. The device is available in a TO-220 package, which allows for efficient heat dissipation. It is crucial to provide adequate heatsinking to maintain the regulator's operating temperature within safe limits. The input voltage should be higher than the output voltage by a few volts to ensure proper regulation. Its ease of use and robust protection features make it a popular choice for various voltage regulation applications. The datasheet provides detailed information on the device's electrical characteristics and application notes.

The integrated protection mechanisms ensure robustness and prevent damage from common electrical faults, adding to the device's reliability in various operating conditions.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess