EN
  • EN
  • DE

KTN2907AU-RTK/P S

Part No KTN2907AU-RTK/P S
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+;07+
Reference case SOP-323
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 714764-KTN2907AU-RTK/P S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTN2907AU-RTK/P S CAD Model

Description

The KTN2907AU-RTK/P S is a PNP bipolar junction transistor (BJT) manufactured by KEC. It is designed for general-purpose amplification and switching applications. This transistor is commonly used in a variety of electronic circuits, including amplifiers, switches, and drivers.

Applications:

  • General-purpose amplification
  • Switching circuits
  • Driver stages
  • Linear regulators
  • Signal amplification
  • Load switches

Features:

  • PNP polarity
  • Medium power amplification
  • Low saturation voltage
  • High current capability
  • Small surface-mount package
  • Operating temperature range: -55°C to +150°C

Benefits:

  • Versatile for a wide range of applications
  • Efficient amplification and switching
  • Space-saving design for compact devices
  • Reliable performance in various environmental conditions
  • Easy to integrate into automated assembly processes

Technical Specifications:

  • Collector-Emitter Voltage (VCEO): -40V
  • Collector Current (IC): -600mA
  • Power Dissipation (PD): 625mW
  • DC Current Gain (hFE): 100-300
  • Operating Temperature: -55°C to +150°C
  • Package: SOT-23

The KTN2907AU-RTK/P S transistor offers a reliable solution for general-purpose amplification and switching needs. Its medium power amplification, low saturation voltage, and compact package make it suitable for a wide range of electronic circuits. This transistor provides excellent performance and versatility for various applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess