EN
  • EN
  • DE

KTC4378-Y-RTF/H

Part No KTC4378-Y-RTF/H
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068152-KTC4378-Y-RTF/H
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTC4378-Y-RTF/H CAD Model

Description

The KTC4378-Y-RTF/H is a NPN Epitaxial Planar Transistor manufactured by KEC. This transistor is designed for use in various general-purpose amplification and switching applications, offering high voltage capabilities. This makes it suitable for applications with stringent voltage requirements.

Applications:

  • Switching Regulators: Employed in switching regulator circuits for voltage conversion and stabilization.
  • High Voltage Amplifiers: Used in amplifier circuits that require high voltage amplification.
  • General Purpose Amplification: Suitable for amplifying signals in a wide array of electronic devices.
  • Driver Stages: Functions as a driver for other high-power transistors or components.
  • Power Supplies: Incorporated into power supply circuits for voltage regulation and control.

Features:

  • NPN Epitaxial Planar Transistor: Utilizes NPN polarity and epitaxial planar construction for enhanced performance.
  • High Collector-Emitter Voltage: Designed to withstand high voltage between the collector and emitter terminals.
  • Moderate Current Handling: Capable of handling moderate collector current levels.
  • Low Saturation Voltage: Features a low collector-emitter saturation voltage for efficient operation.
  • Pb-Free Package: Packaged with environmentally friendly lead-free materials.

Benefits:

  • Reliable Performance: Offers consistent and reliable performance in demanding applications.
  • Efficient Switching: Enables efficient switching operations because of its low saturation voltage.
  • Versatile Usage: Suitable for high voltage amplification and switching requirements in various circuits.
  • Easy Integration: Simple to implement in electronic circuits due to its standard package.
  • Environmentally Compliant: Aligns with environmental regulations through its lead-free packaging.

Technical Specifications:

While the exact specifications may vary slightly depending on the datasheet revision, typical values include:

  • Collector-Base Voltage (VCBO): 600V
  • Collector-Emitter Voltage (VCEO): 500V
  • Emitter-Base Voltage (VEBO): 6V
  • Collector Current (IC): 50mA
  • Collector Dissipation (PC): 800mW
  • Operating Junction Temperature: 150°C

Consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess