EN
  • EN
  • DE

KTC3199-Y-AT/P

Part No KTC3199-Y-AT/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827036-KTC3199-Y-AT/P
Ultra Librarian 3D Model Ultra Librarian KTC3199-Y-AT/P CAD Model

Description

The KTC3199-Y-AT/P is an NPN silicon epitaxial transistor manufactured by KEC. This transistor is designed for use in amplifier and switching applications. Understanding its key features and electrical characteristics is critical for its proper implementation in electronic circuits.

Applications

  • Low-Noise Amplifiers: Used in applications requiring low noise amplification, such as preamplifiers.
  • High-Frequency Amplifiers: Suitable for amplifying high-frequency signals in radio communication devices.
  • Oscillator Circuits: Employed in oscillator circuits to generate stable and clean signals.
  • Switching Applications: Used as a switch for controlling current flow in electronic circuits.

Features

  • NPN Transistor: Characterized as an NPN (Negative-Positive-Negative) transistor.
  • Silicon Epitaxial Transistor: This construction method ensures reliable performance and consistent electrical characteristics.
  • Low Noise Figure: Exhibits a low noise figure, making it suitable for sensitive amplifier applications.
  • High Transition Frequency (fT): Features a high transition frequency, enabling its use in high-frequency circuits.
  • Excellent Linearity: Provides good linearity in amplification, reducing distortion.

Benefits

  • Low-Noise Amplification: Minimizes noise in amplification, improving signal clarity and quality.
  • High-Frequency Performance: Performs well in high-frequency circuits, enabling its use in radio communication and other high-speed applications.
  • Stable Oscillation: Provides stable and clean oscillations in oscillator circuits.
  • Reliable Switching: Offers reliable switching capabilities for controlling current flow.
  • Versatile Applications: Suitable for a variety of amplifier, oscillator, and switching applications.

Additional Details

The KTC3199-Y-AT/P's electrical characteristics include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The 'Y' in the part number typically indicates a specific gain range (hFE). The 'AT/P' likely refers to the specific packaging and lead-free status. Designers should consult the manufacturer's datasheet for detailed specifications, including temperature ratings, maximum ratings, and performance curves. It's commonly used in communication equipment, audio amplifiers, and other general-purpose electronic devices. When replacing this transistor, it's crucial to ensure that the replacement part meets or exceeds the original specifications to maintain circuit performance and reliability.

You May Also Be Interested in

Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess