EN
  • EN
  • DE

KTA733-P-AT/PL

Part No KTA733-P-AT/PL
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1068091-KTA733-P-AT/PL
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTA733-P-AT/PL CAD Model

Description

The KTA733-P-AT/PL is a PNP Epitaxial Planar Transistor manufactured by KEC. This transistor is designed for use in various general-purpose amplification and switching applications, especially those requiring low noise and high gain.

Applications:

  • Audio Amplifiers: Suitable for low-noise amplifier circuits.
  • Switching Circuits: Used as a switch in electronic circuits.
  • General Purpose Amplification: Suitable for amplifying signals in diverse electronic devices.
  • Consumer Electronics: Employed in devices like televisions, radios, and audio equipment.
  • Portable Devices: Found in battery-powered devices where low power consumption is beneficial.

Features:

  • PNP Epitaxial Planar Transistor: Utilizes PNP polarity and epitaxial planar construction.
  • Low Noise: Designed for low-noise applications.
  • High Gain: Offers high current gain.
  • Low Saturation Voltage: Provides low collector-emitter saturation voltage.
  • Pb-Free Package: Environmentally friendly lead-free packaging.

Benefits:

  • Improved Signal Quality: Delivers better signal quality in audio and other amplification circuits due to low noise characteristics.
  • Efficient Switching: Enables efficient switching because of its low saturation voltage.
  • Versatile Usage: Well-suited for a wide range of general-purpose applications.
  • Easy Integration: Simple to implement in electronic circuits with its standard package and characteristics.
  • Environmentally Compliant: Lead-free package aligns with environmental regulations.

Technical Specifications:

While the exact specifications may vary slightly depending on the datasheet revision, typical values include:

  • Collector-Base Voltage (VCBO): -50V
  • Collector-Emitter Voltage (VCEO): -50V
  • Emitter-Base Voltage (VEBO): -5V
  • Collector Current (IC): -150mA
  • Collector Dissipation (PC): 250mW
  • Operating Junction Temperature: 150°C

Consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and package dimensions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess