EN
  • EN
  • DE
  • IT

KTA1273Y/P

Part No KTA1273Y/P
Manufacturer KEC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TO-92
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 754082-KTA1273Y/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KTA1273Y/P CAD Model

Description

The KTA1273Y/P is a PNP Epitaxial Planar Transistor manufactured by KEC. It is designed for use in various amplification and switching applications. This transistor is characterized by its low saturation voltage and high current capability, making it suitable for driving loads and switching circuits. The /P suffix often indicates specific packaging or pinout configurations.

Applications

  • Audio Amplifiers: Used in preamplifiers and power amplifier stages.
  • Switching Circuits: Suitable for high-speed switching applications.
  • DC-DC Converters: Can be used in voltage regulation circuits.
  • Motor Control: Employed in small motor driving circuits.
  • General Purpose Amplification: Applicable in various signal amplification circuits.

Features

  • PNP Epitaxial Planar Transistor.
  • Low Saturation Voltage.
  • High Current Capability.
  • High hFE (Current Gain).
  • Available in various package types.

Benefits

  • Efficient Amplification: Provides good signal amplification with minimal distortion.
  • Fast Switching Speed: Enables quick and efficient switching performance.
  • Versatile Application: Can be used in a wide range of electronic circuits.
  • Stable Performance: Offers reliable operation across varying temperature ranges.
  • Cost-Effective: Provides a good balance between performance and cost.

Additional Details

The KTA1273Y/P's electrical characteristics include a collector-emitter voltage (VCEO) rating that typically falls within -25V to -60V, a collector current (IC) rating around -1.5A, and a power dissipation (PD) rating around 0.9W to 1W, depending on the specific package. The hFE (DC current gain) is typically in the range of 100 to 300, making it suitable for applications requiring moderate to high gain. It is commonly available in TO-92 or SOT-23 packages. Always refer to the manufacturer's datasheet for precise specifications and application guidelines to ensure optimal performance and reliability in the intended circuit.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess