EN
  • EN
  • DE

KRC104RS-RTK/P

Part No KRC104RS-RTK/P
Manufacturer KEC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT-23
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 718887-KRC104RS-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian KRC104RS-RTK/P CAD Model

Description

The KRC104RS-RTK/P is a silicon epitaxial planar NPN transistor manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for use in various switching and amplifier applications, particularly in low-power circuits where a moderate current gain and low saturation voltage are required.

Applications

  • Switching Circuits: Used as a switching element in digital logic circuits.
  • Amplifier Circuits: Employed in small-signal amplifier stages.
  • Portable Devices: Suitable for applications in battery-powered devices due to its low power consumption.
  • Linear Amplification: Can be used in linear amplifier circuits requiring moderate gain.
  • General Purpose Switching: Found in various general-purpose switching applications.

Features

  • NPN Transistor: A standard NPN bipolar junction transistor (BJT).
  • Low Saturation Voltage: Ensures efficient switching performance.
  • Moderate Current Gain (hFE): Provides sufficient amplification for various applications.
  • Small Package: Facilitates high-density board designs.
  • High Collector Current: Capable of handling relatively high collector current for its size.

Benefits

  • Efficient Switching: Low saturation voltage minimizes power loss during switching.
  • Compact Design: Small package size allows for use in space-constrained applications.
  • Versatile Application: Suitable for both switching and amplification purposes.
  • Reliable Performance: Provides stable and consistent performance under various operating conditions.
  • Cost-Effective: Offers a balance of performance and cost for general-purpose applications.

Additional Details

The KRC104RS-RTK/P's specifications include collector-emitter voltage, collector current, power dissipation, and DC current gain (hFE). The specific values for these parameters can be found in the manufacturer's datasheet. The transistor is typically available in a small surface-mount package, such as SOT-23, allowing for automated assembly and high-density circuit designs.

This transistor is commonly used in consumer electronics, industrial control systems, and communication equipment where reliable switching and amplification are required in a compact form factor.

When using this transistor, it's important to consider the biasing conditions to ensure optimal performance and to prevent damage due to overcurrent or overvoltage. Proper heat management may also be necessary in high-power applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Lowest to $12.6416
ON Semiconductor
Lowest to $7.9822
Texas Instruments
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Analog Devices Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess