EN
  • EN
  • DE

MAX31730ATC+T

Part No MAX31730ATC+T
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TDFN T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Pins 12
Output Type I2C
Packaging Tape & Reel (TR)
Resolution 1.375 B
RoHS Compliant
Win Source Part Number 1075249-MAX31730ATC+T
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX31730ATC+T CAD Model

Description

Maxim Integrated MAX31730ATC+T Temperature Sensor

The MAX31730ATC+T is a high-accuracy, low-power temperature sensor from the renowned manufacturer Maxim Integrated. This digital temperature sensor is designed to provide precise temperature readings in a compact, surface-mount package, making it an ideal choice for a wide range of applications where space is at a premium and accuracy is paramount.

With its ability to measure temperature with an accuracy of ±1°C from -40°C to +125°C, the MAX31730ATC+T stands out for its reliability and performance. The device operates over a wide voltage range of 3.0V to 3.6V, and its low operating current of 200µA (typical) makes it suitable for battery-powered and energy-sensitive systems.

The sensor communicates through an I²C-compatible 2-wire serial interface, allowing for easy integration into existing systems. It supports standard, fast, and high-speed modes, providing flexibility in communication speed based on the requirements of the application. Additionally, the MAX31730ATC+T can be configured to trigger an alert output signal, which is invaluable for systems that require immediate response to temperature changes, such as thermal management or protection circuits.

One of the key features of the MAX31730ATC+T is its ability to monitor up to three temperature channels: two remote diode-connected transistors and its own internal temperature. This multi-channel capability enables the monitoring of different areas within a system, ensuring comprehensive thermal management.

The sensor is packaged in a tiny 8-pin TDFN surface-mount package with an exposed pad for enhanced thermal response. Its small footprint and low profile make it an excellent choice for space-constrained applications such as portable devices, telecommunications, data storage, medical devices, and industrial equipment.

Maxim Integrated's commitment to quality and performance is evident in the MAX31730ATC+T temperature sensor, providing designers with a reliable and efficient solution for temperature monitoring and control in their advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
THERMOSTAT PROG ACT HIGH 8SOIC / Thermostat Programmable Active High Open Collector 8-SOIC
Lowest to $7.8205
Texas Instruments
SENSOR HUMI/TEMP 3.3V I2C 3% SMD
Lowest to $19.2072
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
Humirel
RELATIVE HUMIDITY MODULE
Lowest to $23.2836
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Temp Sensor Analog 8-Pin SOIC N T/R
Need more? Email Us
Sensirion AG
AUTOMOTIVE SENSOR HUMID/TEMP 3%
Lowest to $4.5112
Honeywell
Board Mt. Humidity Sensors
Need more? Email Us
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.8150

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4208 $50.8368
51+ $1.9863 $101.3013
78+ $1.9242 $150.0876
108+ $1.8622 $201.1176
139+ $1.8001 $250.2139
186+ $1.6139 $300.1854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess