EN
  • EN
  • DE

LMD18200-2D/883

Part No LMD18200-2D/883
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 2.4A, 55V H-BRIDGE 24-CDIP SB -5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tube
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (2)
Interface Parallel
Technology Bi-CMOS, DMOS
Applications General Purpose
Current - Output 3A
Voltage - Supply 12V ~ 55V
Voltage - Load 12V ~ 55V
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case 24-CDIP (0.600", 15.24mm) Window
Supplier Device Package 24-CDIP SB
Standard Package 1 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 618617-LMD18200-2D/883
Ultra Librarian 3D Model Ultra Librarian LMD18200-2D/883 CAD Model

Description

The LMD18200-2D/883 is a high-performance integrated circuit produced by Texas Instruments, designed to drive DC motors and other inductive loads in a variety of applications. This versatile device is particularly well-suited for the demanding requirements of military and aerospace industries, as indicated by the '883' suffix in its part number, which denotes compliance with stringent military specifications.

Key Features

  • High Output Current Capability: The LMD18200-2D/883 is capable of delivering up to 3A of continuous output current, making it suitable for driving a wide range of motors and inductive loads.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 12V to 55V, providing flexibility in system design and ensuring compatibility with various power sources.
  • Integrated Protection Features: The device includes built-in thermal shutdown, current limiting, and under-voltage lockout, ensuring safe operation under abnormal conditions and enhancing the reliability of the end application.
  • H-Bridge Output: The LMD18200-2D/883 features an H-Bridge output stage, which allows for bidirectional control of motors, enabling both forward and reverse motion.
  • Low RDS(ON): The low on-resistance of the output transistors minimizes power dissipation and heat generation, contributing to the efficiency of the overall system.

Applications

The robustness and versatility of the LMD18200-2D/883 make it an ideal choice for a variety of applications that require reliable motor control, including:

  • Robotics and automated machinery
  • Avionics and military equipment
  • Actuators in automotive systems
  • Precision servo controls
  • Industrial process control

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMD18200-2D/883 is no exception. The device is manufactured to meet the high standards of the military-grade '883' quality level, ensuring reliable performance even in the most challenging environments. With its comprehensive protection features and robust design, the LMD18200-2D/883 from Texas Instruments stands as a superior choice for engineers looking for a dependable motor driver solution.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess