The KRA314-RTK/P is a PNP Epitaxial Silicon Transistor manufactured by KEC. It is designed for switching and amplifier applications. This transistor features a low collector-emitter saturation voltage and a high DC current gain, making it suitable for various low-power applications.
Applications:
- Switching circuits
- Amplifier circuits
- Load drivers
- General-purpose amplification
- Signal amplification
Features:
- PNP Epitaxial Silicon Transistor
- Low Collector-Emitter Saturation Voltage
- High DC Current Gain (hFE)
- Small Signal Amplifier
- Lead-Free Finish
- RoHS Compliant
Benefits:
- Efficient Switching: Low saturation voltage minimizes power loss in switching applications.
- High Gain Amplification: High DC current gain allows for effective signal amplification.
- Environmentally Friendly: Lead-free finish and RoHS compliance ensures environmental safety.
- Versatile Applications: Suitable for various general-purpose switching and amplification needs.
- Compact Size: Small size allows for dense circuit board designs.
Additional Details:
The KRA314-RTK/P is typically used in applications requiring a PNP transistor with moderate current and voltage handling capabilities. The transistor's high current gain makes it useful in amplifying weak signals, and its low saturation voltage ensures efficient switching operation. The maximum collector current is -500mA and the collector-emitter voltage is -50V. The power dissipation is 250mW. It comes in a SOT-23 package for easy surface mounting on PCBs.