The KIA7905P-U/P is a three-terminal negative voltage regulator manufactured by KEC. This regulator provides a fixed -5V output, which is commonly used in various electronic circuits to supply negative voltages for analog circuits, operational amplifiers, and other components.
Applications
- Negative voltage supply for analog circuits
- Power supply for operational amplifiers
- Linear power supplies
- Industrial control systems
- Testing and measurement equipment
Features
- Fixed -5V output voltage
- Output current up to 1A
- Internal thermal overload protection
- Short circuit current limiting
- No external components required for operation
Benefits
- Provides a stable and reliable -5V voltage source for various electronic applications.
- Simplifies circuit design by eliminating the need for external components.
- Protects the regulator and connected circuitry from damage due to over-temperature conditions.
- Prevents excessive current flow during short circuit conditions.
- Reduces design complexity and cost compared to discrete regulator solutions.
Additional Details
The KIA7905P-U/P is typically available in a TO-220 package. It requires a minimum input voltage that is slightly more negative than -5V. This regulator is a linear regulator, so it dissipates power as heat, especially at higher input voltages and output currents. A heatsink may be required to prevent overheating. The regulator also incorporates safe operating area (SOA) protection. The U/P suffix likely refers to specific packaging or testing characteristics. Refer to the datasheet for detailed specifications and application recommendations. It's a very common regulator used in many general purpose applications needing a -5V rail.