EN
  • EN
  • DE

KIA7029P

Part No KIA7029P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1067348-KIA7029P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KIA7029P CAD Model

Description

The KIA7029P is a voltage detector manufactured by KEC (Korea Electronics Co., Ltd.). It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This device is commonly used to protect microcontrollers and other sensitive components from undervoltage conditions.

Applications:

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or brown-out conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to ensure stable operation.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge.
  • Overvoltage Protection: Can be configured to provide protection against overvoltage conditions (with external components).
  • Industrial Control Systems: Ensures reliable operation of control systems by monitoring voltage levels.

Features:

  • Precise Voltage Detection: Accurately detects when the input voltage falls below the specified threshold.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open Drain Output: Provides flexibility in connecting to various logic circuits.
  • Small Package: Available in a compact package for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperatures.

Benefits:

  • Protection Against Undervoltage: Prevents erratic behavior and damage to microcontrollers and other sensitive components.
  • Improved System Reliability: Ensures stable operation of electronic systems by monitoring voltage levels.
  • Extended Battery Life: Low quiescent current helps to extend the battery life of portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Cost-Effective Solution: Provides a cost-effective way to protect electronic systems from voltage fluctuations.

Additional Details:

The KIA7029P is a voltage detector with a detection voltage typically around 2.9V. The exact detection voltage can vary slightly depending on the specific variant. It operates with a low quiescent current, typically in the microampere range, making it suitable for low-power applications. The device features an open-drain output, which requires a pull-up resistor to function correctly. When the input voltage is above the detection threshold, the output is high (pulled up by the resistor). When the input voltage falls below the threshold, the output is pulled low. This low output can be used to trigger a reset signal for a microcontroller or other logic circuit. The KIA7029P is commonly available in small surface-mount packages, such as SOT-23 or similar. The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of industrial and commercial applications. Proper decoupling capacitors should be used near the device to ensure stable operation and prevent false triggering due to noise. The KIA7029P provides a reliable and cost-effective solution for voltage monitoring and protection in electronic circuits.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Lowest to $2.0374
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess