EN
  • EN
  • DE

KF7N65FM-U/PSF

Part No KF7N65FM-U/PSF
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984240-KF7N65FM-U/PSF
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KF7N65FM-U/PSF CAD Model

Description

The KEC KF7N65FM-U/PSF is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for high-voltage, high-speed switching applications. Featuring a low on-resistance (RDS(on)) and fast switching speed, this MOSFET is well-suited for power supplies, motor control, and lighting applications requiring efficient and reliable performance.

Applications:

  • Switching Power Supplies: Used in switching power supplies for efficient DC-DC conversion.
  • Motor Control: Employed in motor control circuits to regulate the speed and torque of motors.
  • Lighting Ballasts: Integrated into electronic ballasts for driving fluorescent and LED lamps efficiently.
  • DC-DC Converters: Utilized in DC-DC converters to step up or step down voltage levels.
  • Power Inverters: Applied in power inverters for converting DC power to AC power.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances circuit performance at high frequencies.
  • High Voltage Capability: Designed to operate reliably in high-voltage environments.
  • Avalanche Rated: Can withstand avalanche breakdown conditions, enhancing robustness.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power consumption and heat generation.
  • Enhanced System Performance: Fast switching speed enables efficient high-frequency operation.
  • Robust Operation: Avalanche rating provides added protection against voltage transients.
  • Compact Design: Facilitates smaller and more efficient power supply designs.
  • Environmentally Friendly: RoHS compliance makes it suitable for green energy solutions.

Additional Details:

The KF7N65FM-U/PSF is typically available in a through-hole package like TO-220F, which allows for easy mounting and heat sinking. Key specifications include the drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). Designers should carefully consider these parameters to select the appropriate MOSFET for their specific application, ensuring it can handle the required voltage and current levels. Proper thermal management, including the use of a suitable heat sink, is crucial to ensure the MOSFET operates within its safe operating area and to prevent overheating and potential failure. The datasheet should be consulted for detailed performance characteristics and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess