EN
  • EN
  • DE

KRC660U-RTK/P

Part No KRC660U-RTK/P
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067872-KRC660U-RTK/P
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KRC660U-RTK/P CAD Model

Description

The KRC660U-RTK/P is a bipolar transistor manufactured by KEC (Korea Electronics Co., Ltd.). Similar to other KRC series transistors, it is designed for high-frequency applications, providing amplification and switching functions in various electronic circuits.

Applications

  • RF Amplifiers
  • Oscillators
  • Mixers
  • High-Speed Switching
  • Communication Equipment

Features

  • NPN Transistor: Standard NPN configuration for broad application.
  • High Frequency Operation: Designed for use in RF and high-speed circuits.
  • Low Noise: Minimizes noise in amplification applications.
  • High Gain: Provides substantial signal amplification.

Benefits

  • Enhanced Signal Quality: Low noise figure ensures a clean, amplified signal.
  • Improved Signal Strength: High gain boosts signal levels, improving system performance.
  • Efficient High-Frequency Performance: Optimized for high-frequency signal processing.
  • Versatile Application: Suitable for a wide array of RF and high-speed applications.
  • Reliable Performance: Manufactured to KEC's quality standards.

Technical Specifications (Typical)

  • Polarity: NPN
  • Collector-Base Voltage (VCBO): Typically around 20V (verify with datasheet).
  • Collector-Emitter Voltage (VCEO): Typically around 12V (verify with datasheet).
  • Emitter-Base Voltage (VEBO): Typically around 3V (verify with datasheet).
  • Collector Current (IC): Typically around 50mA (verify with datasheet).
  • Power Dissipation (PC): Typically around 200mW (verify with datasheet).
  • Transition Frequency (fT): High, optimized for RF applications (verify with datasheet).
  • Noise Figure (NF): Low noise figure for signal clarity (verify with datasheet).

Note: Refer to the official KEC datasheet for the KRC660U-RTK/P for precise specifications and application details.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess