EN
  • EN
  • DE

KF5N60D-RTF/HS

Part No KF5N60D-RTF/HS
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986353-KF5N60D-RTF/HS
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KF5N60D-RTF/HS CAD Model

Description

The KF5N60D-RTF/HS is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by KEC (Korea Electronics Co., Ltd.). It is designed for high-voltage, high-speed switching applications, providing efficient power control in various electronic systems. The MOSFET's characteristics make it suitable for use in power supplies, motor drives, and other applications requiring reliable and efficient power management.

Applications:

  • Switch-mode power supplies (SMPS): Used as the primary switching element to convert AC voltage to DC voltage efficiently.
  • Power factor correction (PFC) circuits: Improves the power factor in electronic devices to reduce energy waste.
  • Electronic ballasts for lighting: Controls the current and voltage to drive fluorescent and LED lighting systems.
  • Motor control circuits: Provides efficient control of motor speed and torque in various applications.
  • Uninterruptible power supplies (UPS): Ensures continuous power supply to critical equipment during power outages.

Features:

  • N-channel enhancement mode: Operates by applying a positive voltage to the gate to create a conductive channel between the drain and source.
  • High breakdown voltage (VDS): Capable of withstanding high voltages, making it suitable for high-voltage applications. The typical VDS rating is 600V.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and enhances efficiency. The RDS(on) value is typically low, contributing to reduced heat generation.
  • Fast switching speed: Enables rapid switching between on and off states, reducing switching losses and improving overall efficiency.
  • Avalanche ruggedness: Designed to withstand avalanche breakdown, providing enhanced reliability and preventing damage from voltage spikes.
  • Lead-free package: Complies with environmental regulations, ensuring that the component is free of hazardous substances.

Benefits:

  • High efficiency: Low on-resistance minimizes power losses, leading to improved energy efficiency in power conversion systems.
  • Reliable operation: Avalanche ruggedness and high breakdown voltage ensure robust performance in demanding applications.
  • Reduced heat generation: Low RDS(on) helps reduce heat generation, simplifying thermal management and improving system reliability.
  • Simplified circuit design: Easy to drive gate characteristics simplify circuit design and implementation.
  • Environmentally friendly: Lead-free package complies with environmental regulations.

Additional Details:

The KF5N60D-RTF/HS is typically available in a TO-251 or TO-252 package. The RTF/HS suffix may denote specific packaging or lead-free options. Designers should refer to the manufacturer's datasheet for detailed electrical characteristics, thermal performance, and application guidelines. Proper heatsinking techniques should be employed to maintain the MOSFET within its safe operating temperature range, particularly in high-power applications. This MOSFET is a suitable choice for applications demanding efficient power conversion, reliable operation, and compliance with environmental standards.

You May Also Be Interested in

Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
LSI Computer Systems
Need more? Email Us
Mini-Circuits
Need more? Email Us
Kingbright Corporation
Axial Led Yellow 588NM
Lowest to $0.1883
AVX Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Micrel
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess