EN
  • EN
  • DE

KF3N40W-RTK/HSD

Part No KF3N40W-RTK/HSD
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826771-KF3N40W-RTK/HSD
Ultra Librarian 3D Model Ultra Librarian KF3N40W-RTK/HSD CAD Model

Description

The KF3N40W-RTK/HSD is a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by KEC (Korea Electronics Co., Ltd.). MOSFETs are semiconductor devices widely used in electronic circuits for switching and amplification. The KF3N40W-RTK/HSD is an N-channel MOSFET designed for power switching applications, characterized by its voltage and current handling capabilities.

Applications:

  • Switching Power Supplies: Used as a switching element in power supplies for various electronic devices.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage levels in electronic systems.
  • Motor Control Circuits: Integrated into motor control circuits for efficient and precise motor operation.
  • Lighting Systems: Used in electronic ballasts and LED lighting systems for switching and dimming control.
  • Power Amplifiers: Employed in power amplifiers to amplify electrical signals with minimal distortion.

Features:

  • N-Channel MOSFET: An N-channel MOSFET designed for switching applications.
  • High Voltage Capability: Can handle high voltage levels, typically around 400V.
  • Low On-Resistance (RDS(on)): Minimizes power loss during switching, improving efficiency.
  • Fast Switching Speed: Enables rapid switching, reducing switching losses.
  • Avalanche Rated: Withstands avalanche breakdown, enhancing reliability.

Benefits:

  • Efficient Power Switching: Low on-resistance minimizes power loss and improves energy efficiency.
  • High Reliability: Avalanche rating ensures reliable operation under transient voltage conditions.
  • Compact Design: Space-saving package allows for integration into compact electronic systems.
  • Improved Thermal Performance: Enhanced thermal characteristics facilitate efficient heat dissipation.
  • Versatile Application: Suitable for a wide range of switching and power control applications.

The KF3N40W-RTK/HSD is typically packaged in a TO-251 or TO-252 package. It is designed to operate within a specific temperature range, and its performance can be affected by temperature variations. It's important to consult the datasheet for specific operating conditions and derating information.

When using the KF3N40W-RTK/HSD, it is crucial to provide appropriate gate drive voltage to ensure that the MOSFET switches properly. Proper heat sinking is also essential to dissipate heat generated during switching and prevent overheating.

This MOSFET is a reliable and efficient component for power switching applications, providing high voltage capability and low on-resistance. Its compact size and versatile applications make it a valuable tool for circuit designers.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess